Fisnar Fisnar 562146 Quick Connect Hose 6 ft 562146

Description
Fisnar 562146 Quick Connect Hose can be used with the Fisnar CR300 Metal Cartridge Retainer system. 6 ft Long.
Request a Quote
Description
Fisnar 562146 Quick Connect Hose can be used with the Fisnar CR300 Metal Cartridge Retainer system. 6 ft Long.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fisnar 562146 Quick Connect Hose 6 ft - 562146 - Ellsworth Adhesives
Germantown, WI, USA
Fisnar 562146 Quick Connect Hose 6 ft
562146
Fisnar 562146 Quick Connect Hose 6 ft 562146
Fisnar 562146 Quick Connect Hose can be used with the Fisnar CR300 Metal Cartridge Retainer system. 6 ft Long.

Fisnar 562146 Quick Connect Hose can be used with the Fisnar CR300 Metal Cartridge Retainer system. 6 ft Long.

Supplier's Site

Technical Specifications

  Ellsworth Adhesives
Product Category Industrial Hose
Product Number 562146
Product Name Fisnar 562146 Quick Connect Hose 6 ft
Product Form Hose; Assembly
Unlock Full Specs
to access all available technical data

Similar Products

Hose Assemblies - 1369510 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Form Assembly
I.D. 2.008 inch (51 mm)
O.D. 2.433 inch (61.8 mm)
View Details
Compressed Air Hose -  - EXAIR
Specs
Product Form Assembly
I.D. 0.375 inch (9.52 mm)
Media Air
View Details
Low Pressure Air Hoses - 61108 - Jergens, Inc.
Specs
Product Form Hose
O.D. 0.375 inch (9.52 mm)
Application Pneumatic
View Details
Microbore Hose Assembly, Test 20 -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details