Fisnar Fisnar 5601357 Connector Hose 5 ft 5601357

Description
Fisnar 5601357 connecting hose can be used with Fisnar ATD100C Autotube Dispensers. 5 ft Long.
Request a Quote
Description
Fisnar 5601357 connecting hose can be used with Fisnar ATD100C Autotube Dispensers. 5 ft Long.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fisnar 5601357 Connector Hose 5 ft - 5601357 - Ellsworth Adhesives
Germantown, WI, USA
Fisnar 5601357 Connector Hose 5 ft
5601357
Fisnar 5601357 Connector Hose 5 ft 5601357
Fisnar 5601357 connecting hose can be used with Fisnar ATD100C Autotube Dispensers. 5 ft Long.

Fisnar 5601357 connecting hose can be used with Fisnar ATD100C Autotube Dispensers. 5 ft Long.

Supplier's Site

Technical Specifications

  Ellsworth Adhesives
Product Category Industrial Hose
Product Number 5601357
Product Name Fisnar 5601357 Connector Hose 5 ft
Product Form Hose; Assembly
Unlock Full Specs
to access all available technical data

Similar Products

EN 853 2SN-32 Double Layer Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose - 2SN3201 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 2.016 inch (51.2 mm)
O.D. 2.618 inch (66.5 mm)
View Details
Airspray Air Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 145 to 203 psi (102 to 143 m H2O)
Temperature Range -40 to 176 F (-40 to 80 C)
View Details
Hose Assy, 1/4
Specs
Product Form Assembly
I.D. 0.250 inch (6.35 mm)
Working Pressure 120 psi (84.45 m H2O)
View Details
Miniature Vinyl Hose - VYH1-0402-CLT-050 - Clippard
Specs
Product Form Hose
I.D. 0.093 inch (2.36 mm)
O.D. 0.125 inch (3.17 mm)
View Details