TE Connectivity Datasheets for Electrical Power Wires
Electrical power wires are solid or stranded conductors surrounded by insulation, shielding, and a protective jacket.
Electrical Power Wires: Learn more
| Product Name | Notes |
|---|---|
| Body Features Cable Color : Black Configuration Features Keyed : Yes Number of Positions : 5 Dimensions Outside Cable Diameter : 16.64 MM [.655 INCH ] Wire Size (AWG) : 10 Wire Size (CMA) : 5.26 Housing Features Housing... | |
| Body Features Cable Color : Black Configuration Features Keyed : Yes Number of Positions : 5 Number of Power Positions : 3 Number of Signal Positions : 2 Contact Features Contact Base Material : Brass Contact... | |
| Body Features Cable Color : Gray Configuration Features Keyed : Yes Number of Positions : 5 Number of Power Positions : 3 Number of Signal Positions : 2 Contact Features Contact Base Material : Brass Contact... | |
| Body Features Cable Color : White Configuration Features Keyed : Yes Number of Positions : 5 Dimensions Outside Cable Diameter : 16.64 MM [.655 INCH ] Wire Size (AWG) : 10 Wire Size (CMA) : 5.26 Housing Features Housing... | |
| Body Features Cable Color : White Configuration Features Keyed : Yes Number of Positions : 5 Number of Power Positions : 3 Number of Signal Positions : 2 Contact Features Contact Base Material : Brass Contact... | |
| Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 1000 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 1.5 M [4.92 FT ] Product Type Features Cable Assembly... | |
| Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 1000 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 3 M [9.84 FT ] Product Type Features Cable Assembly... | |
| Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 440 Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Shielded : No Other Cable Assembly Configuration : Single Ended Cable Assembly Length :... | |
| Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 500 Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Shielded : No Other Cable Assembly Configuration : Single Ended Cable Assembly Length :... | |
| Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 500 Operation/Applicatio n Shielded : No Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 5 M [16.4 FT ] Product Type Features Cable Assembly... | |
| Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 500 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 1 M [3.28 FT ] Product Type Features Cable Assembly... | |
| Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 500 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 5 M [16.4 FT ] Product Type Features Cable Assembly... | |
| Electrical Characteristics Operating Voltage (VAC) : 32 Operating Voltage (VDC) : 1000 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 2 M [6.56 FT ] Product Type Features Cable Assembly... | |
| Electrical Characteristics Operating Voltage (VAC) : 32 Operating Voltage (VDC) : 1000 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 4 M [13.12 FT ] Product Type Features Cable Assembly... | |
| Electrical Characteristics Operating Voltage (VAC) : 32 Operating Voltage (VDC) : 250, 480 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 2 M [6.56 FT ] Product Type Features Cable... | |
| Electrical Characteristics Operating Voltage (VAC) : 32 Operating Voltage (VDC) : 250, 480 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 4 M [13.12 FT ] Product Type Features Cable... | |
| Electrical Characteristics Operating Voltage (VAC) : 32 Operating Voltage (VDC) : 480, 250 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 2 M [6.56 FT ] Product Type Features Cable... | |
| Electrical Characteristics Operating Voltage (VAC) : 32 Operating Voltage (VDC) : 480, 250 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 4 M [13.12 FT ] Product Type Features Cable... | |
| Electrical Characteristics Operating Voltage (VDC) : 1000 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 2 M [6.56 FT ] Product Type Features Cable Assembly (End A) : Type 1... | |
| Electrical Characteristics Operating Voltage (VDC) : 1000 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 4 M [13.12 FT ] Product Type Features Cable Assembly (End A) : Type 1... | |
| Electrical Characteristics Operating Voltage (VDC) : 1000 Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 2 M [6.56 FT ] Product Type Features Cable Assembly (End A) : Type 1 Inlet Charger Cable Assembly... | |
| Electrical Characteristics Operating Voltage (VDC) : 1000 Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 4 M [13.12 FT ] Product Type Features Cable Assembly (End A) : Type 1 Inlet Charger Cable Assembly... | |
| Electrical Characteristics Operating Voltage (VDC) : 250 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 2 M [6.56 FT ] Product Type Features Cable Assembly (End A) : Type 1... | |
| Electrical Characteristics Operating Voltage (VDC) : 250 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 2 M [6.56 FT ] Product Type Features Cable Assembly (End A) : Type GB... | |
| Electrical Characteristics Operating Voltage (VDC) : 250 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 4 M [13.12 FT ] Product Type Features Cable Assembly (End A) : Type 1... | |
| Electrical Characteristics Operating Voltage (VDC) : 250 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 4 M [13.12 FT ] Product Type Features Cable Assembly (End A) : Type GB... | |
| Electrical Characteristics Operating Voltage (VDC) : 480 Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 1 M [3.28 FT ] Product Type Features Cable Assembly (End A) : Type 2 Inlet Charger Sealable : Yes... | |
| Electrical Characteristics Operating Voltage (VDC) : 500 Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 1 M [3.28 FT ] Product Type Features Cable Assembly (End A) : Type 2 Inlet Charger Sealable : Yes... | |
| Electrical Characteristics Operating Voltage (VDC) : 500 Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 2 M [6.56 FT ] Product Type Features Cable Assembly (End A) : Type 2 Inlet Charger Sealable : Yes... | |
| Electrical Characteristics Operating Voltage (VDC) : 500 Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 5 M [16.4 FT ] Product Type Features Cable Assembly (End A) : Type 2 Inlet Charger Sealable : Yes... |