TE Connectivity Electric, Hybrid & Fuel Cell Cable Assemblies 1-2286946-5

Description
Electrical Characteristics Operating Voltage (VDC) : 850 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 5 M  [16.4 FT ] Product Type Features Cable Assembly (End A) : HVP800 Receptacle Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Operating Voltage (VDC) : 850 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 5 M  [16.4 FT ] Product Type Features Cable Assembly (End A) : HVP800 Receptacle Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric, Hybrid & Fuel Cell Cable Assemblies - 1-2286946-5 - TE Connectivity
Berwyn, PA, United States
Electric, Hybrid & Fuel Cell Cable Assemblies
1-2286946-5
Electric, Hybrid & Fuel Cell Cable Assemblies 1-2286946-5
Electrical Characteristics Operating Voltage (VDC) : 850 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 5 M  [16.4 FT ] Product Type Features Cable Assembly (End A) : HVP800 Receptacle Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]

Electrical Characteristics


  • Operating Voltage (VDC) : 850

Operation/Application


  • Shielded : Yes

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length : 5 M  [16.4 FT ]

Product Type Features


  • Cable Assembly (End A) : HVP800 Receptacle
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Buy Now
Power, Line Cables and Extension Cords - 17-1-2286946-5-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
17-1-2286946-5-ND
Power, Line Cables and Extension Cords 17-1-2286946-5-ND
2POS,HVP800,90 DEG,35 SQMM,PIGTA

2POS,HVP800,90 DEG,35 SQMM,PIGTA

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 1-2286946-5 17-1-2286946-5-ND
Product Name Electric, Hybrid & Fuel Cell Cable Assemblies Power, Line Cables and Extension Cords
Product Type HVP800 Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Flat Flex Ribbon Jumpers, Cables - 1-1474654-6 - Acme Chip Technology Co., Limited
Specs
Cable Length 0.1250 ft (0.3810 dm)
View Details
Power, Line Cables and Extension Cords - 817-IL13-US1-SJT-3130-150-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 4.92 ft (15 dm)
Connector Type NEMA 5-15P
View Details
Power, Line Cables and Extension Cords - CCM1819-ND - DigiKey
Specs
Cable Length 7.5 ft (22.86 dm)
Connector Type NEMA 5-15P
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian); CSA, UL
View Details
3 suppliers