TE Connectivity Electric, Hybrid & Fuel Cell Cable Assemblies 2-2208882-1

Description
Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 500 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : Type GB Inlet Charger Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 50 DEGC  [-40 - 122 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 500 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : Type GB Inlet Charger Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 50 DEGC  [-40 - 122 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric, Hybrid & Fuel Cell Cable Assemblies - 2-2208882-1 - TE Connectivity
Berwyn, PA, United States
Electric, Hybrid & Fuel Cell Cable Assemblies
2-2208882-1
Electric, Hybrid & Fuel Cell Cable Assemblies 2-2208882-1
Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 500 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : Type GB Inlet Charger Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 50 DEGC  [-40 - 122 DEGF ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 500

Operation/Application


  • Shielded : Yes

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length : 1 M  [3.28 FT ]

Product Type Features


  • Cable Assembly (End A) : Type GB Inlet Charger
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -40 - 50 DEGC  [-40 - 122 DEGF ]
Buy Now
Power, Line Cables and Extension Cords - 1734-2-2208882-1-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
1734-2-2208882-1-ND
Power, Line Cables and Extension Cords 1734-2-2208882-1-ND
HV,CHARGE INLET TYPE GB,HYB ASSY

HV,CHARGE INLET TYPE GB,HYB ASSY

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 2-2208882-1 1734-2-2208882-1-ND
Product Name Electric, Hybrid & Fuel Cell Cable Assemblies Power, Line Cables and Extension Cords
Product Type Type GB Inlet Charger
Unlock Full Specs
to access all available technical data

Similar Products

Power, Line Cables and Extension Cords - 817-IL13P-U-SE-H05-3100-200-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.56 ft (19.99 dm)
Connector Type IEC 320-C13
View Details
Power, Line Cables and Extension Cords - 817-IL13-C14-H05-3100-100-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.28 ft (10 dm)
Connector Type IEC 320-C14
View Details