TE Connectivity
Electric, Hybrid & Fuel Cell Cable Assemblies
1-2408729-5
Description
Operation/Applicatio
n Shielded : Yes
Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 4 M [13.12 FT ]
Product Type Features Sealable : Yes
Usage Conditions Operating Temperature Range : -40 - 85 DEGC , -30 - 50 DEGC [-40 - 185 DEGF , -22 - 122 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Operation/Applicatio
n Shielded : Yes
Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 4 M [13.12 FT ]
Product Type Features Sealable : Yes
Usage Conditions Operating Temperature Range : -40 - 85 DEGC , -30 - 50 DEGC [-40 - 185 DEGF , -22 - 122 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Electric, Hybrid & Fuel Cell Cable Assemblies
1-2408729-5
Operation/Applicatio
n Shielded : Yes
Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 4 M [13.12 FT ]
Product Type Features Sealable : Yes
Usage Conditions Operating Temperature Range : -40 - 85 DEGC , -30 - 50 DEGC [-40 - 185 DEGF , -22 - 122 DEGF ]
Operation/Application
Other
- Cable Assembly Configuration : Single Ended
- Cable Assembly Length : 4 M [13.12 FT ]
Product Type Features
Usage Conditions
- Operating Temperature Range : -40 - 85 DEGC , -30 - 50 DEGC [-40 - 185 DEGF , -22 - 122 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Cable Assemblies |
Cable Assemblies |
|
Product Number
|
1-2408729-5 |
1734-1-2408729-5-ND |
|
Product Name
|
Electric, Hybrid & Fuel Cell Cable Assemblies |
Power, Line Cables and Extension Cords |
|
Cable Length
|
13.12 ft (40 dm)
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
RF
Product Type
SSMT Jack
Cable Shielding
Copper Wire
View Details
Product Category
Cable
Cable Insulation
Modified Radiation Cross-linked ETFE Polymer
Cable Conductor
Copper
View Details
2 suppliers