TE Connectivity Electric, Hybrid & Fuel Cell Cable Assemblies 1-2408729-4

Description
Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 4 M  [13.12 FT ] Product Type Features Sealable : Yes Usage Conditions Operating Temperature Range : -30 - 50 DEGC , -40 - 85 DEGC  [-22 - 122 DEGF , -40 - 185 DEGF ]
Request a Quote Datasheet
Description
Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 4 M  [13.12 FT ] Product Type Features Sealable : Yes Usage Conditions Operating Temperature Range : -30 - 50 DEGC , -40 - 85 DEGC  [-22 - 122 DEGF , -40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric, Hybrid & Fuel Cell Cable Assemblies - 1-2408729-4 - TE Connectivity
Berwyn, PA, United States
Electric, Hybrid & Fuel Cell Cable Assemblies
1-2408729-4
Electric, Hybrid & Fuel Cell Cable Assemblies 1-2408729-4
Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 4 M  [13.12 FT ] Product Type Features Sealable : Yes Usage Conditions Operating Temperature Range : -30 - 50 DEGC , -40 - 85 DEGC  [-22 - 122 DEGF , -40 - 185 DEGF ]

Operation/Application


  • Shielded : Yes

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length : 4 M  [13.12 FT ]

Product Type Features


  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -30 - 50 DEGC , -40 - 85 DEGC  [-22 - 122 DEGF , -40 - 185 DEGF ]
Buy Now
Power, Line Cables and Extension Cords - 1734-1-2408729-4-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
1734-1-2408729-4-ND
Power, Line Cables and Extension Cords 1734-1-2408729-4-ND
CI32, TYPE 2 CABLE ASSY

CI32, TYPE 2 CABLE ASSY

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 1-2408729-4 1734-1-2408729-4-ND
Product Name Electric, Hybrid & Fuel Cell Cable Assemblies Power, Line Cables and Extension Cords
Cable Length 13.12 ft (40 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 016629-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Power, Line Cables and Extension Cords - 817-IL13P-R-C14-H05-3100-100-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.28 ft (10 dm)
Connector Type IEC 320-C14
View Details