TE Connectivity
Electric, Hybrid & Fuel Cell Cable Assemblies
1-2408729-6
Description
Operation/Applicatio
n Shielded : Yes
Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 4 M [13.12 FT ]
Product Type Features Sealable : Yes
Usage Conditions Operating Temperature Range : -30 - 50 DEGC , -40 - 85 DEGC [-40 - 185 DEGF , -22 - 122 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Operation/Applicatio
n Shielded : Yes
Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 4 M [13.12 FT ]
Product Type Features Sealable : Yes
Usage Conditions Operating Temperature Range : -30 - 50 DEGC , -40 - 85 DEGC [-40 - 185 DEGF , -22 - 122 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Electric, Hybrid & Fuel Cell Cable Assemblies
1-2408729-6
Operation/Applicatio
n Shielded : Yes
Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 4 M [13.12 FT ]
Product Type Features Sealable : Yes
Usage Conditions Operating Temperature Range : -30 - 50 DEGC , -40 - 85 DEGC [-40 - 185 DEGF , -22 - 122 DEGF ]
Operation/Application
Other
- Cable Assembly Configuration : Single Ended
- Cable Assembly Length : 4 M [13.12 FT ]
Product Type Features
Usage Conditions
- Operating Temperature Range : -30 - 50 DEGC , -40 - 85 DEGC [-40 - 185 DEGF , -22 - 122 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Cable Assemblies |
Cable Assemblies |
|
Product Number
|
1-2408729-6 |
1734-1-2408729-6-ND |
|
Product Name
|
Electric, Hybrid & Fuel Cell Cable Assemblies |
Power, Line Cables and Extension Cords |
|
Cable Length
|
13.12 ft (40 dm)
|
13.12 ft (39.99 dm)
|
Unlock Full Specs
to access all available technical data