Boyd Heat Sinks 574502B03300G

Description
Heat Sink TO-220 Aluminum 3.0W @ 60°C Board Level, Vertical
Request a Quote Datasheet
Description
Heat Sink TO-220 Aluminum 3.0W @ 60°C Board Level, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - HS357-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
HS357-ND
Heat Sinks HS357-ND
Heat Sink TO-220 Aluminum 3.0W @ 60°C Board Level, Vertical

Heat Sink TO-220 Aluminum 3.0W @ 60°C Board Level, Vertical

Buy Now Datasheet
Heat Sink, Square, Pcb, To-220, 21.2 C/w, 19.5 Mm, 20.57 Mm, 9.9 Mm Rohs Compliant Boyd - 20X0835 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink, Square, Pcb, To-220, 21.2 C/w, 19.5 Mm, 20.57 Mm, 9.9 Mm Rohs Compliant Boyd
20X0835
Heat Sink, Square, Pcb, To-220, 21.2 C/w, 19.5 Mm, 20.57 Mm, 9.9 Mm Rohs Compliant Boyd 20X0835
Heat Sink, Square, PCB, TO-220, 21.2 C/W, 19.5 mm, 20.57 mm, 9.9 mm RoHS Compliant: Yes

Heat Sink, Square, PCB, TO-220, 21.2 C/W, 19.5 mm, 20.57 mm, 9.9 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Heat Sink; Thermal Resistance Boyd - 05M6029 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
05M6029
Heat Sink; Thermal Resistance Boyd 05M6029
HEAT SINK; Thermal Resistance:21.2°C/W; Packages Cooled:TO-220; External Width - Metric:20.57mm; External Height - Metric:20.32mm; External Length - Metric:10mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:21.2°C/W; Packages Cooled:TO-220; External Width - Metric:20.57mm; External Height - Metric:20.32mm; External Length - Metric:10mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks Heat Sinks
Product Number HS357-ND 20X0835 05M6029
Product Name Heat Sinks Heat Sink, Square, Pcb, To-220, 21.2 C/w, 19.5 Mm, 20.57 Mm, 9.9 Mm Rohs Compliant Boyd Heat Sink; Thermal Resistance Boyd
Device Passive Heat Sink
Mounting Clips; Socket
Thermal Resistance 21.2 °C / W 21.2 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Custom BGA 2518 Heat Sink: Precision Thermal Control for Industrial & Embedded Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Thermo-Electric Cooler
L 120 mm (4.72 inch)
W 84 mm (3.31 inch)
View Details
Forged Heat Sinks - WZ Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 40 mm (1.57 inch)
W 40 mm (1.57 inch)
H 3 to 35 mm (0.1181 to 1.38 inch)
View Details
Heat Sink - RLS90017 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 80.01 mm (3.15 inch)
View Details