Boyd Heat Sinks 574502B00000G

Description
Heat Sink TO-220 Aluminum 3.0W @ 60°C Board Level
Request a Quote Datasheet
Description
Heat Sink TO-220 Aluminum 3.0W @ 60°C Board Level
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - HS198-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
HS198-ND
Heat Sinks HS198-ND
Heat Sink TO-220 Aluminum 3.0W @ 60°C Board Level

Heat Sink TO-220 Aluminum 3.0W @ 60°C Board Level

Buy Now Datasheet
Heatsinks - 7124197 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heatsinks
7124197
Heatsinks 7124197
AAVID THERMALLOY 574502B00000G Heatsink

AAVID THERMALLOY 574502B00000G Heatsink

Supplier's Site
002256 - 574502B00000G - Heilind Electronics, Inc.
Wilmington, MA, United States
2256

2256

Buy Now
Heat Sink; Thermal Resistance Boyd - 73K2033 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
73K2033
Heat Sink; Thermal Resistance Boyd 73K2033
HEAT SINK; Thermal Resistance:21.2°C/W; Packages Cooled:TO-220; External Width - Metric:21.84mm; External Height - Metric:19.05mm; External Length - Metric:10.03mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:21.2°C/W; Packages Cooled:TO-220; External Width - Metric:21.84mm; External Height - Metric:19.05mm; External Length - Metric:10.03mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks Heat Sinks Heat Sinks
Product Number HS198-ND 7124197 574502B00000G 73K2033
Product Name Heat Sinks Heatsinks 002256 Heat Sink; Thermal Resistance Boyd
Device Passive Heat Sink
Mounting Clips Spring mount
Thermal Resistance 21.2 °C / W 21.2 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

High-Efficiency TC-LGA4189 VC Heatsink For 1U/2U Servers -  - ToneCooling Technology Co., Ltd
Specs
Device Passive Heat Sink; Active Heat Sink
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
Stamped Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
View Details
Skived Fin Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum
View Details
Heat Sinks - 1542004-3 - TE Connectivity
Specs
W 25.4 mm (1 inch)
H 11.23 mm (0.4421 inch)
View Details