Heat Sink TO-220 Aluminum 1.5W @ 20°C Board Level, Vertical
Thermal Management Heat Sinks & Extrusions
HEAT SINK; Thermal Resistance:12.8°C/W;
| DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Heat Sinks | Heat Sinks | Heat Sinks |
| Product Number | HS389-ND | 581202B02500G | 12P8488 |
| Product Name | Heat Sinks | Thermal Management Heat Sinks & Extrusions | Heat Sink; Thermal Resistance Boyd |
| Device | Passive Heat Sink | ||
| Mounting | Holes; Socket | ||
| Thermal Resistance | 12.8 °C / W | 12.8 °C / W | |
| Material | Aluminum | Aluminum; Aluminium |