Boyd 001722 AAV530613B00000 530613B00000G

Description
001722 AAV530613B00000
Request a Quote Datasheet
Description
001722 AAV530613B00000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
001722 AAV530613B00000 - 530613B00000G - Heilind Electronics, Inc.
Wilmington, MA, United States
001722 AAV530613B00000
530613B00000G
001722 AAV530613B00000 530613B00000G
001722 AAV530613B00000

001722 AAV530613B00000

Buy Now
Heat Sinks - HS230-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
HS230-ND
Heat Sinks HS230-ND
Heat Sink TO-220 Aluminum 4.0W @ 80°C Board Level

Heat Sink TO-220 Aluminum 4.0W @ 80°C Board Level

Buy Now Datasheet
Heat Sink; Thermal Resistance Boyd - 01M5324 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
01M5324
Heat Sink; Thermal Resistance Boyd 01M5324
HEAT SINK; Thermal Resistance:16.7°C/W; Packages Cooled:TO-220; External Width - Metric:25.4mm; External Height - Metric:29.97mm; External Length - Metric:12.7mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:16.7°C/W; Packages Cooled:TO-220; External Width - Metric:25.4mm; External Height - Metric:29.97mm; External Length - Metric:12.7mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks Heat Sinks
Product Number 530613B00000G HS230-ND 01M5324
Product Name 001722 AAV530613B00000 Heat Sinks Heat Sink; Thermal Resistance Boyd
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 16.7 °C / W 16.7 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Molybdenum copper series - 80800930 - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
L 90 mm (3.52 inch)
W 89.5 mm (3.52 inch)
H 69 mm (2.72 inch)
View Details
Heat Sink - RLS90019 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 140 mm (5.5 inch)
W 121 mm (4.75 inch)
H 66.8 mm (2.63 inch)
View Details