Boyd Heat Sinks 569003B00000G

Description
Heat Sink TO-3 Aluminum 12.0W @ 60°C Board Level
Request a Quote Datasheet
Description
Heat Sink TO-3 Aluminum 12.0W @ 60°C Board Level
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - HS110-3-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
HS110-3-ND
Heat Sinks HS110-3-ND
Heat Sink TO-3 Aluminum 12.0W @ 60°C Board Level

Heat Sink TO-3 Aluminum 12.0W @ 60°C Board Level

Buy Now Datasheet
Heatsinks - 402973 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heatsinks
402973
Heatsinks 402973
TO3 high dissipation heatsink,5.1degC/W

TO3 high dissipation heatsink,5.1degC/W

Supplier's Site
Thermal Management Heat Sinks & Extrusions - 569003B00000G - Heilind Electronics, Inc.
Wilmington, MA, United States
Thermal Management Heat Sinks & Extrusions
569003B00000G
Thermal Management Heat Sinks & Extrusions 569003B00000G
Thermal Management Heat Sinks & Extrusions

Thermal Management Heat Sinks & Extrusions

Buy Now
Heat Sink; Thermal Resistance Boyd - 14M4144 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
14M4144
Heat Sink; Thermal Resistance Boyd 14M4144
HEAT SINK; Thermal Resistance:5.5°C/W; Packages Cooled:TO-3; External Width - Metric:46.5mm; External Height - Metric:33.27mm; External Length - Metric:46.5mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Colour:Black RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:5.5°C/W; Packages Cooled:TO-3; External Width - Metric:46.5mm; External Height - Metric:33.27mm; External Length - Metric:46.5mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks Heat Sinks Heat Sinks
Product Number HS110-3-ND 402973 569003B00000G 14M4144
Product Name Heat Sinks Heatsinks Thermal Management Heat Sinks & Extrusions Heat Sink; Thermal Resistance Boyd
Device Passive Heat Sink
Mounting Holes Pcb through hole
Thermal Resistance 5.5 °C / W 5.5 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Heatsinks - 1846733 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 62 mm (2.44 inch)
W 40 mm (1.57 inch)
H 13 mm (0.5118 inch)
View Details
HS Series Heat Sinks HS073 - HS073 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.7000 °C / W
View Details
2 suppliers
Heat Sink - RLS90019 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 140 mm (5.5 inch)
W 121 mm (4.75 inch)
H 66.8 mm (2.63 inch)
View Details
Molybdenum copper series - 80800930 - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
L 90 mm (3.52 inch)
W 89.5 mm (3.52 inch)
H 69 mm (2.72 inch)
View Details