Boyd 001125 501100B00000G

Description
001125
Request a Quote Datasheet
Description
001125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
001125 - 501100B00000G - Heilind Electronics, Inc.
Wilmington, MA, United States
001125

001125

Buy Now
Heat Sinks - 501100B00000G-ND - DigiKey
Thief River Falls, MN, United States
Heat Sink 14-DIP and 16-DIP Aluminum 0.4W @ 30°C Top Mount

Heat Sink 14-DIP and 16-DIP Aluminum 0.4W @ 30°C Top Mount

Buy Now Datasheet
Heat Sink; Thermal Resistance Boyd - 18M8140 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
18M8140
Heat Sink; Thermal Resistance Boyd 18M8140
HEAT SINK; Thermal Resistance:67°C/W; Packages Cooled:DIP; External Width - Metric:6.35mm; External Height - Metric:4.83mm; External Length - Metric:19mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:67°C/W; Packages Cooled:DIP; External Width - Metric:6.35mm; External Height - Metric:4.83mm; External Length - Metric:19mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks Heat Sinks
Product Number 501100B00000G 501100B00000G-ND 18M8140
Product Name 001125 Heat Sinks Heat Sink; Thermal Resistance Boyd
Device Passive Heat Sink
Mounting Tape or adhesive compound
Thermal Resistance 67 °C / W 67 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sink - RLS90019 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 140 mm (5.5 inch)
W 121 mm (4.75 inch)
H 66.8 mm (2.63 inch)
View Details
Skived Fin Heat Pipe Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum
View Details