AAVID THERMALLOY 576802B00000G Heatsink
Thermal Management Heat Sinks & Extrusions
Plug in style heat sink features four spring action clips to firmly hold the device to the heat sink ensuring maximum metal to metal thermal contact.
Heat Sink TO-220, TO-262 Aluminum 1.5W @ 40°C Board Level
HEAT SINK, FOR TO-220 / TO-262, 27.3°C/W; Thermal Resistance:27.3°C/W;
| RS Components, Ltd. | Heilind Electronics, Inc. | Richardson RFPD | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Heat Sinks | Heat Sinks | Heat Sinks | Heat Sinks | Heat Sinks |
| Product Number | 7124194 | 576802B00000G | 576802B00000G | HS121-ND | 89K0438 |
| Product Name | Heatsinks | Thermal Management Heat Sinks & Extrusions | Board Level Heat Sink | Heat Sinks | Heat Sink, For To-220 / To-262, 27.3°C/w; Thermal Resistance Boyd |
| L | 19 mm (0.7500 inch) | 19 mm (0.7480 inch) | |||
| W | 14.48 mm (0.5701 inch) | 12.7 mm (0.5000 inch) | |||
| H | 12.7 mm (0.5000 inch) | 19.05 mm (0.7500 inch) | 12.7 mm (0.5000 inch) | ||
| Mounting | Clips; Clip | Clips | Clips |