Boyd Thermal Management Heat Sinks & Extrusions 531002B02500G

Description
Thermal Management Heat Sinks & Extrusions
Request a Quote Datasheet
Description
Thermal Management Heat Sinks & Extrusions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Management Heat Sinks & Extrusions - 531002B02500G - Heilind Electronics, Inc.
Wilmington, MA, United States
Thermal Management Heat Sinks & Extrusions
531002B02500G
Thermal Management Heat Sinks & Extrusions 531002B02500G
Thermal Management Heat Sinks & Extrusions

Thermal Management Heat Sinks & Extrusions

Buy Now
Heat Sinks - HS351-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
HS351-ND
Heat Sinks HS351-ND
Heat Sink TO-220 Aluminum 2.0W @ 30°C Board Level, Vertical

Heat Sink TO-220 Aluminum 2.0W @ 30°C Board Level, Vertical

Buy Now Datasheet
Heat Sink; Thermal Resistance Boyd - 73K3927 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
73K3927
Heat Sink; Thermal Resistance Boyd 73K3927
HEAT SINK; Thermal Resistance:13.4°C/W; Packages Cooled:TO-220; External Width - Metric:34.9mm; External Height - Metric:12.7mm; External Length - Metric:25.4mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:13.4°C/W; Packages Cooled:TO-220; External Width - Metric:34.9mm; External Height - Metric:12.7mm; External Length - Metric:25.4mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks Heat Sinks
Product Number 531002B02500G HS351-ND 73K3927
Product Name Thermal Management Heat Sinks & Extrusions Heat Sinks Heat Sink; Thermal Resistance Boyd
Device Passive Heat Sink
Mounting Holes; Socket
Thermal Resistance 13.4 °C / W 13.4 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

TC-LGA4189 Vapor Chamber Copper Server Cooler | High-Efficiency Active Heatsink for 1U/2U Rack Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Active Heat Sink; Vapor Cooler
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
Heat Sink - RLS90020 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 132 mm (5.2 inch)
W 76.2 mm (3 inch)
H 60.2 mm (2.37 inch)
View Details
Passive Telecom Heat Sink -  - USUSTK LIMITED
Specs
Material Copper
View Details