Boyd Heatsinks 573300D00010G

Description
AAVID THERMALLOY 573300D00010G Heatsink
Request a Quote Datasheet
Description
AAVID THERMALLOY 573300D00010G Heatsink
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heatsinks - 7124217 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heatsinks
7124217
Heatsinks 7124217
AAVID THERMALLOY 573300D00010G Heatsink

AAVID THERMALLOY 573300D00010G Heatsink

Supplier's Site
041644 HS D-PAK .4
Wilmington, MA, United States
041644 HS D-PAK .4" HIGH SMD
573300D00010G
041644 HS D-PAK .4" HIGH SMD 573300D00010G
041644 HS D-PAK .4" HIGH SMD

041644 HS D-PAK .4" HIGH SMD

Buy Now
Heat Sinks - HS338CT-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
HS338CT-ND
Heat Sinks HS338CT-ND
Heat Sink TO-263 (D²Pak) Aluminum 1.3W @ 30°C Top Mount

Heat Sink TO-263 (D²Pak) Aluminum 1.3W @ 30°C Top Mount

Buy Now Datasheet
Heat Sinks - HS338DKR-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
HS338DKR-ND
Heat Sinks HS338DKR-ND
Heat Sink TO-263 (D²Pak) Aluminum 1.3W @ 30°C Top Mount

Heat Sink TO-263 (D²Pak) Aluminum 1.3W @ 30°C Top Mount

Buy Now Datasheet
Heat Sinks - HS338TR-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
HS338TR-ND
Heat Sinks HS338TR-ND
Heat Sink TO-263 (D²Pak) Aluminum 1.3W @ 30°C Top Mount

Heat Sink TO-263 (D²Pak) Aluminum 1.3W @ 30°C Top Mount

Buy Now Datasheet
Heat Sink, Square, Pcb, For D-Pak Devices, To-263, 18 C/w, 10.16 Mm, 12.7 Mm, 26.16 Mm Rohs Compliant Boyd - 17X9482 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink, Square, Pcb, For D-Pak Devices, To-263, 18 C/w, 10.16 Mm, 12.7 Mm, 26.16 Mm Rohs Compliant Boyd
17X9482
Heat Sink, Square, Pcb, For D-Pak Devices, To-263, 18 C/w, 10.16 Mm, 12.7 Mm, 26.16 Mm Rohs Compliant Boyd 17X9482
Heat Sink, Square, PCB, For D-Pak Devices, TO-263, 18 C/W, 10.16 mm, 12.7 mm, 26.16 mm RoHS Compliant: Yes

Heat Sink, Square, PCB, For D-Pak Devices, TO-263, 18 C/W, 10.16 mm, 12.7 mm, 26.16 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Heat Sink; Thermal Resistance Boyd - 18M8190 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
18M8190
Heat Sink; Thermal Resistance Boyd 18M8190
HEAT SINK; Thermal Resistance:18°C/W; Packages Cooled:TO-263; External Width - Metric:12.7mm; External Height - Metric:10.16mm; External Length - Metric:26.2mm; External Diameter - Metric:-; Heat Sink Material:Copper; Product Range:-RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:18°C/W; Packages Cooled:TO-263; External Width - Metric:12.7mm; External Height - Metric:10.16mm; External Length - Metric:26.2mm; External Diameter - Metric:-; Heat Sink Material:Copper; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks Heat Sinks Heat Sinks Heat Sinks
Product Number 7124217 573300D00010G HS338CT-ND 17X9482 18M8190
Product Name Heatsinks 041644 HS D-PAK .4" HIGH SMD Heat Sinks Heat Sink, Square, Pcb, For D-Pak Devices, To-263, 18 C/w, 10.16 Mm, 12.7 Mm, 26.16 Mm Rohs Compliant Boyd Heat Sink; Thermal Resistance Boyd
L 13 mm (0.5000 inch) 26 mm (1.03 inch)
W 26.16 mm (1.03 inch) 12.7 mm (0.5000 inch)
H 10.16 mm (0.4000 inch) 10.16 mm (0.4000 inch)
Mounting Pcb surface mount SMD Pad
Unlock Full Specs
to access all available technical data

Similar Products

Heatsinks - 8670907 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 250 mm (9.84 inch)
W 3 mm (0.1181 inch)
Material Copper; Copper
View Details
Extruded Heat Sink Series -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
L 10 to 58 mm (0.3937 to 2.26 inch)
W 19 to 225 mm (0.7480 to 8.86 inch)
View Details