Boyd Heat Sinks 591302B02800G

Description
Heat Sink TO-220, TO-262 Aluminum 1.0W @ 30°C Board Level, Vertical
Request a Quote Datasheet
Description
Heat Sink TO-220, TO-262 Aluminum 1.0W @ 30°C Board Level, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - HS371-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
HS371-ND
Heat Sinks HS371-ND
Heat Sink TO-220, TO-262 Aluminum 1.0W @ 30°C Board Level, Vertical

Heat Sink TO-220, TO-262 Aluminum 1.0W @ 30°C Board Level, Vertical

Buy Now Datasheet
Thermal Management Heat Sinks & Extrusions - 591302B02800G - Heilind Electronics, Inc.
Wilmington, MA, United States
Thermal Management Heat Sinks & Extrusions
591302B02800G
Thermal Management Heat Sinks & Extrusions 591302B02800G
Thermal Management Heat Sinks & Extrusions

Thermal Management Heat Sinks & Extrusions

Buy Now
Heat Sink; Thermal Resistance Boyd - 99R8256 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
99R8256
Heat Sink; Thermal Resistance Boyd 99R8256
HEAT SINK; Thermal Resistance:26.8°C/W; Packages Cooled:TO-220, TO-262; External Width - Metric:12.07mm; External Height - Metric:19.05mm; External Length - Metric:12.07mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:26.8°C/W; Packages Cooled:TO-220, TO-262; External Width - Metric:12.07mm; External Height - Metric:19.05mm; External Length - Metric:12.07mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks Heat Sinks
Product Number HS371-ND 591302B02800G 99R8256
Product Name Heat Sinks Thermal Management Heat Sinks & Extrusions Heat Sink; Thermal Resistance Boyd
Device Passive Heat Sink
Mounting Clips
Thermal Resistance 26.8 °C / W 26.8 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Custom BGA 2518 Heat Sink: Precision Thermal Control for Industrial & Embedded Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Thermo-Electric Cooler
L 120 mm (4.72 inch)
W 84 mm (3.31 inch)
View Details
Heat Sink - RLS90020 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 132 mm (5.2 inch)
W 76.2 mm (3 inch)
H 60.2 mm (2.37 inch)
View Details
Skived Fin Heat Pipe Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum
View Details