Boyd 001245 HS TO-220 PWR CLR 1.45" 10W 504222B00000G

Description
001245 HS TO-220 PWR CLR 1.45" 10W
Request a Quote Datasheet
Description
001245 HS TO-220 PWR CLR 1.45" 10W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
001245 HS TO-220 PWR CLR 1.45
Wilmington, MA, United States
001245 HS TO-220 PWR CLR 1.45" 10W
504222B00000G
001245 HS TO-220 PWR CLR 1.45" 10W 504222B00000G
001245 HS TO-220 PWR CLR 1.45" 10W

001245 HS TO-220 PWR CLR 1.45" 10W

Buy Now
Heat Sinks - HS104-2-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
HS104-2-ND
Heat Sinks HS104-2-ND
Heat Sink TO-220 (Dual) Aluminum 4.0W @ 40°C Board Level

Heat Sink TO-220 (Dual) Aluminum 4.0W @ 40°C Board Level

Buy Now Datasheet
Heat Sink, Square, Pcb, To-220, 6.4 C/w, 21.59 Mm, 19.81 Mm, 36.83 Mm Rohs Compliant Boyd - 68X3682 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink, Square, Pcb, To-220, 6.4 C/w, 21.59 Mm, 19.81 Mm, 36.83 Mm Rohs Compliant Boyd
68X3682
Heat Sink, Square, Pcb, To-220, 6.4 C/w, 21.59 Mm, 19.81 Mm, 36.83 Mm Rohs Compliant Boyd 68X3682
Heat Sink, Square, PCB, TO-220, 6.4 C/W, 21.59 mm, 19.81 mm, 36.83 mm RoHS Compliant: Yes

Heat Sink, Square, PCB, TO-220, 6.4 C/W, 21.59 mm, 19.81 mm, 36.83 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks Heat Sinks
Product Number 504222B00000G HS104-2-ND 68X3682
Product Name 001245 HS TO-220 PWR CLR 1.45" 10W Heat Sinks Heat Sink, Square, Pcb, To-220, 6.4 C/w, 21.59 Mm, 19.81 Mm, 36.83 Mm Rohs Compliant Boyd
Device Passive Heat Sink
Unlock Full Specs
to access all available technical data

Similar Products

Skived Fin Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum
View Details
Mechanical Products / Heat Sink - aluminium-profile-d01-015-28014 - TPS Elektronik GmbH
Specs
W 240 mm (9.45 inch)
H 73 mm (2.87 inch)
Material Aluminum; AL6063-T5
View Details
CNC Machining Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
Heat sink Fin Style: Straight
View Details