Boyd Heat Sinks 580200B00000G

Description
Heat Sink 14-DIP and 16-DIP Aluminum 1.0W @ 20°C Top Mount
Request a Quote Datasheet
Description
Heat Sink 14-DIP and 16-DIP Aluminum 1.0W @ 20°C Top Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - HS179-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
HS179-ND
Heat Sinks HS179-ND
Heat Sink 14-DIP and 16-DIP Aluminum 1.0W @ 20°C Top Mount

Heat Sink 14-DIP and 16-DIP Aluminum 1.0W @ 20°C Top Mount

Buy Now Datasheet
Thermal Management Heat Sinks & Extrusions - 580200B00000G - Heilind Electronics, Inc.
Wilmington, MA, United States
Thermal Management Heat Sinks & Extrusions
580200B00000G
Thermal Management Heat Sinks & Extrusions 580200B00000G
Thermal Management Heat Sinks & Extrusions

Thermal Management Heat Sinks & Extrusions

Buy Now
Heat Sink; Thermal Resistance Boyd - 18M8201 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
18M8201
Heat Sink; Thermal Resistance Boyd 18M8201
HEAT SINK; Thermal Resistance:20°C/W; Packages Cooled:DIP; External Width - Metric:15.24mm; External Height - Metric:10.01mm; External Length - Metric:23mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:20°C/W; Packages Cooled:DIP; External Width - Metric:15.24mm; External Height - Metric:10.01mm; External Length - Metric:23mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks Heat Sinks
Product Number HS179-ND 580200B00000G 18M8201
Product Name Heat Sinks Thermal Management Heat Sinks & Extrusions Heat Sink; Thermal Resistance Boyd
Device Passive Heat Sink
Mounting Socket
Thermal Resistance 20 °C / W 20 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Heat Sink -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
View Details
Heat Sink - RLS90019 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 140 mm (5.5 inch)
W 121 mm (4.75 inch)
H 66.8 mm (2.63 inch)
View Details
HS Series Heat Sinks HS101 - HS101 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 1 °C / W
View Details
2 suppliers
Heat Pipe Die-cast Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum; Copper
View Details