Boyd Heat Sinks 577102B00000G

Description
Heat Sink TO-220 Aluminum 3.0W @ 80°C Board Level
Request a Quote Datasheet
Description
Heat Sink TO-220 Aluminum 3.0W @ 80°C Board Level
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - HS106-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
HS106-ND
Heat Sinks HS106-ND
Heat Sink TO-220 Aluminum 3.0W @ 80°C Board Level

Heat Sink TO-220 Aluminum 3.0W @ 80°C Board Level

Buy Now Datasheet
HEAT SINK TO-220 .375
Wilmington, MA, United States
HEAT SINK TO-220 .375" COMPACT
577102B00000G
HEAT SINK TO-220 .375" COMPACT 577102B00000G
HEAT SINK TO-220 .375" COMPACT

HEAT SINK TO-220 .375" COMPACT

Buy Now
Heatsinks - 5074753 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heatsinks
5074753
Heatsinks 5074753
Heatsink 25.9 degC/W 19x13x9.5mm

Heatsink 25.9 degC/W 19x13x9.5mm

Supplier's Site
Heat Sink; Thermal Resistance Boyd - 18M8196 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
18M8196
Heat Sink; Thermal Resistance Boyd 18M8196
HEAT SINK; Thermal Resistance:25.9°C/W; Packages Cooled:TO-220; External Width - Metric:13.21mm; External Height - Metric:10.16mm; External Length - Metric:19mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:25.9°C/W; Packages Cooled:TO-220; External Width - Metric:13.21mm; External Height - Metric:10.16mm; External Length - Metric:19mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

Supplier's Site
Heat Sink, Square, Pcb, To-220, 25.9 C/w, 9.52 Mm, 13.21 Mm, 19.05 Mm Rohs Compliant Boyd - 68X3687 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink, Square, Pcb, To-220, 25.9 C/w, 9.52 Mm, 13.21 Mm, 19.05 Mm Rohs Compliant Boyd
68X3687
Heat Sink, Square, Pcb, To-220, 25.9 C/w, 9.52 Mm, 13.21 Mm, 19.05 Mm Rohs Compliant Boyd 68X3687
Heat Sink, Square, PCB, TO-220, 25.9 C/W, 9.52 mm, 13.21 mm, 19.05 mm RoHS Compliant: Yes

Heat Sink, Square, PCB, TO-220, 25.9 C/W, 9.52 mm, 13.21 mm, 19.05 mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks Heat Sinks Heat Sinks Heat Sinks
Product Number HS106-ND 577102B00000G 5074753 18M8196 68X3687
Product Name Heat Sinks HEAT SINK TO-220 .375" COMPACT Heatsinks Heat Sink; Thermal Resistance Boyd Heat Sink, Square, Pcb, To-220, 25.9 C/w, 9.52 Mm, 13.21 Mm, 19.05 Mm Rohs Compliant Boyd
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 25.9 °C / W 25.9 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Heat Sink -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
View Details
Heat Sink - RLS90019 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 140 mm (5.5 inch)
W 121 mm (4.75 inch)
H 66.8 mm (2.63 inch)
View Details
Liquid Cooling Heat Sink Base -  - USUSTK LIMITED
Specs
Device Liquid Cooler
Material Copper
View Details