Boyd 001128 HS 14-16 DIP BLACK .19" 501200B00000G

Description
001128 HS 14-16 DIP BLACK .19"
Request a Quote Datasheet
Description
001128 HS 14-16 DIP BLACK .19"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
001128 HS 14-16 DIP BLACK .19
Wilmington, MA, United States
001128 HS 14-16 DIP BLACK .19"
501200B00000G
001128 HS 14-16 DIP BLACK .19" 501200B00000G
001128 HS 14-16 DIP BLACK .19"

001128 HS 14-16 DIP BLACK .19"

Buy Now
Heat Sinks - HS227-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
HS227-ND
Heat Sinks HS227-ND
Heat Sink 14-DIP and 16-DIP Aluminum 0.4W @ 30°C Top Mount

Heat Sink 14-DIP and 16-DIP Aluminum 0.4W @ 30°C Top Mount

Buy Now Datasheet
Heat Sink; Thermal Resistance Boyd - 18M8141 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
18M8141
Heat Sink; Thermal Resistance Boyd 18M8141
HEAT SINK; Thermal Resistance:68°C/W; Packages Cooled:DIP; External Width - Metric:6.35mm; External Height - Metric:4.83mm; External Length - Metric:18.57mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:-RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:68°C/W; Packages Cooled:DIP; External Width - Metric:6.35mm; External Height - Metric:4.83mm; External Length - Metric:18.57mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks Heat Sinks
Product Number 501200B00000G HS227-ND 18M8141
Product Name 001128 HS 14-16 DIP BLACK .19" Heat Sinks Heat Sink; Thermal Resistance Boyd
Device Passive Heat Sink
Mounting Tape or adhesive compound
Thermal Resistance 68 °C / W 68 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sink - RLS90017 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 80.01 mm (3.15 inch)
View Details
High-Efficiency TC-LGA4189 VC Heatsink For 1U/2U Servers -  - ToneCooling Technology Co., Ltd
Specs
Device Passive Heat Sink; Active Heat Sink
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
Mechanical Products / Heat Sink - aluminium-profile-d01-014-28009 - TPS Elektronik GmbH
Specs
W 153 mm (6.02 inch)
H 50 mm (1.97 inch)
Material Aluminum; AL6063-T5
View Details