Boyd Heat Sinks 577102B04000G

Description
Heat Sink TO-220 Aluminum 1.0W @ 30°C Board Level, Vertical
Request a Quote Datasheet
Description
Heat Sink TO-220 Aluminum 1.0W @ 30°C Board Level, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - HS368-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
HS368-ND
Heat Sinks HS368-ND
Heat Sink TO-220 Aluminum 1.0W @ 30°C Board Level, Vertical

Heat Sink TO-220 Aluminum 1.0W @ 30°C Board Level, Vertical

Buy Now Datasheet
041847 HS TO-220 W/TAB .375
Wilmington, MA, United States
041847 HS TO-220 W/TAB .375"
577102B04000G
041847 HS TO-220 W/TAB .375" 577102B04000G
041847 HS TO-220 W/TAB .375"

041847 HS TO-220 W/TAB .375"

Buy Now
Heat Sink; Thermal Resistance Boyd - 18M8197 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
18M8197
Heat Sink; Thermal Resistance Boyd 18M8197
HEAT SINK; Thermal Resistance:25.9°C/W; Packages Cooled:TO-220; External Width - Metric:13.21mm; External Height - Metric:9.53mm; External Length - Metric:19mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Colour:BlackRoHS Compliant: Yes

HEAT SINK; Thermal Resistance:25.9°C/W; Packages Cooled:TO-220; External Width - Metric:13.21mm; External Height - Metric:9.53mm; External Length - Metric:19mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Colour:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks Heat Sinks
Product Number HS368-ND 577102B04000G 18M8197
Product Name Heat Sinks 041847 HS TO-220 W/TAB .375" Heat Sink; Thermal Resistance Boyd
Device Passive Heat Sink
Mounting Holes; Socket
Thermal Resistance 25.9 °C / W 25.9 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sink - RLS90019 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 140 mm (5.5 inch)
W 121 mm (4.75 inch)
H 66.8 mm (2.63 inch)
View Details
Passive Telecom Heat Sink -  - USUSTK LIMITED
Specs
Material Copper
View Details