Boyd Heat Sinks 7173DG

Description
Heat Sink TO-220 Copper 1.5W @ 50°C Board Level, Vertical
Request a Quote Datasheet
Description
Heat Sink TO-220 Copper 1.5W @ 50°C Board Level, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - HS415-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
HS415-ND
Heat Sinks HS415-ND
Heat Sink TO-220 Copper 1.5W @ 50°C Board Level, Vertical

Heat Sink TO-220 Copper 1.5W @ 50°C Board Level, Vertical

Buy Now Datasheet
Thermal Management Heat Sinks & Extrusions - 7173DG - Heilind Electronics, Inc.
Wilmington, MA, United States
Thermal Management Heat Sinks & Extrusions
7173DG
Thermal Management Heat Sinks & Extrusions 7173DG
Thermal Management Heat Sinks & Extrusions

Thermal Management Heat Sinks & Extrusions

Buy Now
Heat Sink; Thermal Resistance Boyd - 51P3284 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
51P3284
Heat Sink; Thermal Resistance Boyd 51P3284
HEAT SINK; Thermal Resistance:25.8°C/W; Packages Cooled:TO-220; External Width - Metric:19.05mm; External Height - Metric:19.05mm; External Length - Metric:9.53mm; External Diameter - Metric:-; Heat Sink Material:Copper RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:25.8°C/W; Packages Cooled:TO-220; External Width - Metric:19.05mm; External Height - Metric:19.05mm; External Length - Metric:9.53mm; External Diameter - Metric:-; Heat Sink Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks Heat Sinks
Product Number HS415-ND 7173DG 51P3284
Product Name Heat Sinks Thermal Management Heat Sinks & Extrusions Heat Sink; Thermal Resistance Boyd
Device Passive Heat Sink
Mounting Holes; Socket
Thermal Resistance 25.8 °C / W 25.8 °C / W
Material Copper Copper; Copper
Unlock Full Specs
to access all available technical data

Similar Products

High-Efficiency TC-LGA4189 VC Heatsink For 1U/2U Servers -  - ToneCooling Technology Co., Ltd
Specs
Device Passive Heat Sink; Active Heat Sink
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
Heat Sink - RLS90017 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 80.01 mm (3.15 inch)
View Details
Heat Pipe Die-cast Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum; Copper
View Details