Boyd Heat Sinks 563002B00000G

Description
Heat Sink TO-220 Aluminum 1.0W @ 20°C Board Level, Vertical
Request a Quote Datasheet
Description
Heat Sink TO-220 Aluminum 1.0W @ 20°C Board Level, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - HS194-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
HS194-ND
Heat Sinks HS194-ND
Heat Sink TO-220 Aluminum 1.0W @ 20°C Board Level, Vertical

Heat Sink TO-220 Aluminum 1.0W @ 20°C Board Level, Vertical

Buy Now Datasheet
Thermal Management Heat Sinks & Extrusions - 563002B00000G - Heilind Electronics, Inc.
Wilmington, MA, United States
Thermal Management Heat Sinks & Extrusions
563002B00000G
Thermal Management Heat Sinks & Extrusions 563002B00000G
Thermal Management Heat Sinks & Extrusions

Thermal Management Heat Sinks & Extrusions

Buy Now
Heat Sink; Thermal Resistance Boyd - 18M8189 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
18M8189
Heat Sink; Thermal Resistance Boyd 18M8189
HEAT SINK; Thermal Resistance:13°C/W; Packages Cooled:TO-220; External Width - Metric:25.4mm; External Height - Metric:29.97mm; External Length - Metric:12.7mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Colour:BlackRoHS Compliant: Yes

HEAT SINK; Thermal Resistance:13°C/W; Packages Cooled:TO-220; External Width - Metric:25.4mm; External Height - Metric:29.97mm; External Length - Metric:12.7mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Colour:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks Heat Sinks
Product Number HS194-ND 563002B00000G 18M8189
Product Name Heat Sinks Thermal Management Heat Sinks & Extrusions Heat Sink; Thermal Resistance Boyd
Device Passive Heat Sink
Mounting Holes; Socket
Thermal Resistance 13 °C / W 13 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Heatsinks - 1235618 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 30 mm (1.18 inch)
W 30 mm (1.18 inch)
H 6 mm (0.2362 inch)
View Details
HS Series Heat Sinks HS023 - HS023 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.2500 °C / W
View Details
2 suppliers
Forged Heat Sinks - WPL Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 40 to 70 mm (1.57 to 2.76 inch)
W 40 to 70 mm (1.57 to 2.76 inch)
H 10 to 25 mm (0.3937 to 0.9843 inch)
View Details