Boyd Heat Sinks 501503B00000G

Description
Heat Sink TO-3 Aluminum 5.0W @ 40°C Board Level
Request a Quote Datasheet
Description
Heat Sink TO-3 Aluminum 5.0W @ 40°C Board Level
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - HS248-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
HS248-ND
Heat Sinks HS248-ND
Heat Sink TO-3 Aluminum 5.0W @ 40°C Board Level

Heat Sink TO-3 Aluminum 5.0W @ 40°C Board Level

Buy Now Datasheet
Thermal Management Heat Sinks & Extrusions - 501503B00000G - Heilind Electronics, Inc.
Wilmington, MA, United States
Thermal Management Heat Sinks & Extrusions
501503B00000G
Thermal Management Heat Sinks & Extrusions 501503B00000G
Thermal Management Heat Sinks & Extrusions

Thermal Management Heat Sinks & Extrusions

Buy Now
Heat Sink; Thermal Resistance Boyd - 18M8143 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
18M8143
Heat Sink; Thermal Resistance Boyd 18M8143
HEAT SINK; Thermal Resistance:8.4°C/W; Packages Cooled:TO-3; External Width - Metric:35.6mm; External Height - Metric:25.4mm; External Length - Metric:47.8mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Colour:Black RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:8.4°C/W; Packages Cooled:TO-3; External Width - Metric:35.6mm; External Height - Metric:25.4mm; External Length - Metric:47.8mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks Heat Sinks
Product Number HS248-ND 501503B00000G 18M8143
Product Name Heat Sinks Thermal Management Heat Sinks & Extrusions Heat Sink; Thermal Resistance Boyd
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 8.4 °C / W 8.4 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Heatsinks - 158556 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 60 mm (2.36 inch)
W 60 mm (2.36 inch)
H 47 mm (1.85 inch)
View Details
Forged Heat Sinks - WPR Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 40 to 70 mm (1.57 to 2.76 inch)
W 40 to 70 mm (1.57 to 2.76 inch)
H 10 to 25 mm (0.3937 to 0.9843 inch)
View Details