Boyd Heat Sinks 574102B00000G

Description
Heat Sink TO-220 Aluminum 1.5W @ 40°C Board Level
Request a Quote Datasheet
Description
Heat Sink TO-220 Aluminum 1.5W @ 40°C Board Level
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - HS111-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
HS111-ND
Heat Sinks HS111-ND
Heat Sink TO-220 Aluminum 1.5W @ 40°C Board Level

Heat Sink TO-220 Aluminum 1.5W @ 40°C Board Level

Buy Now Datasheet
Thermal Management Heat Sinks & Extrusions - 574102B00000G - Heilind Electronics, Inc.
Wilmington, MA, United States
Thermal Management Heat Sinks & Extrusions
574102B00000G
Thermal Management Heat Sinks & Extrusions 574102B00000G
Thermal Management Heat Sinks & Extrusions

Thermal Management Heat Sinks & Extrusions

Buy Now
Heat Sink; Thermal Resistance Boyd - 89K0298 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
89K0298
Heat Sink; Thermal Resistance Boyd 89K0298
HEAT SINK; Thermal Resistance:23.2°C/W; Packages Cooled:TO-220; External Width - Metric:21.84mm; External Height - Metric:19.05mm; External Length - Metric:10.03mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:23.2°C/W; Packages Cooled:TO-220; External Width - Metric:21.84mm; External Height - Metric:19.05mm; External Length - Metric:10.03mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks Heat Sinks
Product Number HS111-ND 574102B00000G 89K0298
Product Name Heat Sinks Thermal Management Heat Sinks & Extrusions Heat Sink; Thermal Resistance Boyd
Device Passive Heat Sink
Mounting Clips
Thermal Resistance 23.2 °C / W 23.2 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sink - RLS90019 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 140 mm (5.5 inch)
W 121 mm (4.75 inch)
H 66.8 mm (2.63 inch)
View Details
Mechanical Products / Heat Sink - aluminium-profile-d01-022-28023 - TPS Elektronik GmbH
Specs
W 223 mm (8.78 inch)
H 37.3 mm (1.47 inch)
Material Stainless steel tube
View Details
HS Series Heat Sinks HS023 - HS023 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.2500 °C / W
View Details
2 suppliers
Molybdenum copper series - 80800930 - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
L 90 mm (3.52 inch)
W 89.5 mm (3.52 inch)
H 69 mm (2.72 inch)
View Details