Boyd Heat Sinks 507002B00000G

Description
Heat Sink TO-220 Aluminum 2.0W @ 40°C Board Level
Request a Quote Datasheet
Description
Heat Sink TO-220 Aluminum 2.0W @ 40°C Board Level
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - HS112-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
HS112-ND
Heat Sinks HS112-ND
Heat Sink TO-220 Aluminum 2.0W @ 40°C Board Level

Heat Sink TO-220 Aluminum 2.0W @ 40°C Board Level

Buy Now Datasheet
AAV507002B00000 - 507002B00000G - Heilind Electronics, Inc.
Wilmington, MA, United States
AAV507002B00000
507002B00000G
AAV507002B00000 507002B00000G
AAV507002B00000

AAV507002B00000

Buy Now
Heat Sink; Thermal Resistance Boyd - 96K2979 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
96K2979
Heat Sink; Thermal Resistance Boyd 96K2979
HEAT SINK; Thermal Resistance:15.6°C/W; Packages Cooled:TO-220; External Width - Metric:44.5mm; External Height - Metric:9.53mm; External Length - Metric:17.78mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:15.6°C/W; Packages Cooled:TO-220; External Width - Metric:44.5mm; External Height - Metric:9.53mm; External Length - Metric:17.78mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet
Heat Sink, Aluminium, 17.78Mm; Thermal Resistance Boyd - 46AC2222 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink, Aluminium, 17.78Mm; Thermal Resistance Boyd
46AC2222
Heat Sink, Aluminium, 17.78Mm; Thermal Resistance Boyd 46AC2222
HEAT SINK, ALUMINIUM, 17.78MM; Thermal Resistance:15.6°C/W; Packages Cooled:TO-220; External Width - Metric:44.45mm; External Height - Metric:9.52mm; External Length - Metric:17.78mm; External Diameter - Metric:-; Heat Sink RoHS Compliant: Yes

HEAT SINK, ALUMINIUM, 17.78MM; Thermal Resistance:15.6°C/W; Packages Cooled:TO-220; External Width - Metric:44.45mm; External Height - Metric:9.52mm; External Length - Metric:17.78mm; External Diameter - Metric:-; Heat Sink RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks Heat Sinks Heat Sinks
Product Number HS112-ND 507002B00000G 96K2979 46AC2222
Product Name Heat Sinks AAV507002B00000 Heat Sink; Thermal Resistance Boyd Heat Sink, Aluminium, 17.78Mm; Thermal Resistance Boyd
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 15.6 °C / W 15.6 °C / W 15.6 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sink - RLS90019 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 140 mm (5.5 inch)
W 121 mm (4.75 inch)
H 66.8 mm (2.63 inch)
View Details