Thermal Management Heat Sinks & Extrusions
Heat Sink TO-220 Aluminum 1.5W @ 40°C Board Level
AAVID THERMALLOY 577202B00000G Heatsink
Heat Sink, Square, PCB, TO-220, 24.4 C/W, 12.7 mm, 13.21 mm, 19.05 mm RoHS Compliant: Yes
HEAT SINK; Thermal Resistance:24.4°C/W;
| Heilind Electronics, Inc. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Heat Sinks | Heat Sinks | Heat Sinks | Heat Sinks | Heat Sinks |
| Product Number | 577202B00000G | HS107-ND | 7124302 | 68X3688 | 16M4743 |
| Product Name | Thermal Management Heat Sinks & Extrusions | Heat Sinks | Heatsinks | Heat Sink, Square, Pcb, To-220, 24.4 C/w, 12.7 Mm, 13.21 Mm, 19.05 Mm Rohs Compliant Boyd | Heat Sink; Thermal Resistance Boyd |
| Device | Passive Heat Sink | ||||
| Mounting | Holes | ||||
| Thermal Resistance | 24.4 °C / W | 24.4 °C / W | |||
| Material | Aluminum | Aluminum; Aluminium |