Boyd Thermal Management Heat Sinks & Extrusions 593002B03400G

Description
Thermal Management Heat Sinks & Extrusions
Request a Quote Datasheet
Description
Thermal Management Heat Sinks & Extrusions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Management Heat Sinks & Extrusions - 593002B03400G - Heilind Electronics, Inc.
Wilmington, MA, United States
Thermal Management Heat Sinks & Extrusions
593002B03400G
Thermal Management Heat Sinks & Extrusions 593002B03400G
Thermal Management Heat Sinks & Extrusions

Thermal Management Heat Sinks & Extrusions

Buy Now
Heat Sinks - HS336-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
HS336-ND
Heat Sinks HS336-ND
Heat Sink TO-220 Aluminum 1.0W @ 20°C Board Level, Vertical

Heat Sink TO-220 Aluminum 1.0W @ 20°C Board Level, Vertical

Buy Now Datasheet
Heat Sink; Thermal Resistance Boyd - 18M8203 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
18M8203
Heat Sink; Thermal Resistance Boyd 18M8203
HEAT SINK; Thermal Resistance:13.4°C/W; Packages Cooled:TO-220; External Width - Metric:23.93mm; External Height - Metric:30mm; External Length - Metric:12.7mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Colour:BlackRoHS Compliant: Yes

HEAT SINK; Thermal Resistance:13.4°C/W; Packages Cooled:TO-220; External Width - Metric:23.93mm; External Height - Metric:30mm; External Length - Metric:12.7mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Colour:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks Heat Sinks
Product Number 593002B03400G HS336-ND 18M8203
Product Name Thermal Management Heat Sinks & Extrusions Heat Sinks Heat Sink; Thermal Resistance Boyd
Device Passive Heat Sink
Mounting Holes; Socket
Thermal Resistance 13.4 °C / W 13.4 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Custom Computer Heat Sink -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
View Details
Heat Sink - RLS90019 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 140 mm (5.5 inch)
W 121 mm (4.75 inch)
H 66.8 mm (2.63 inch)
View Details
HS Series Heat Sinks HS101 - HS101 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 1 °C / W
View Details
2 suppliers