Boyd Heat Sinks 7106DG

Description
Heat Sink TO-263 (D²Pak), PowerSO-10 (MO-184), SO-10 Copper 2.0W @ 40°C Top Mount
Request a Quote Datasheet
Description
Heat Sink TO-263 (D²Pak), PowerSO-10 (MO-184), SO-10 Copper 2.0W @ 40°C Top Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - HS412-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
HS412-ND
Heat Sinks HS412-ND
Heat Sink TO-263 (D²Pak), PowerSO-10 (MO-184), SO-10 Copper 2.0W @ 40°C Top Mount

Heat Sink TO-263 (D²Pak), PowerSO-10 (MO-184), SO-10 Copper 2.0W @ 40°C Top Mount

Buy Now Datasheet
Thermal Management Heat Sinks & Extrusions - 7106DG - Heilind Electronics, Inc.
Wilmington, MA, United States
Thermal Management Heat Sinks & Extrusions
7106DG
Thermal Management Heat Sinks & Extrusions 7106DG
Thermal Management Heat Sinks & Extrusions

Thermal Management Heat Sinks & Extrusions

Buy Now
Heat Sink; Thermal Resistance Boyd - 18M8244 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
18M8244
Heat Sink; Thermal Resistance Boyd 18M8244
HEAT SINK; Thermal Resistance:15°C/W; Packages Cooled:TO-263; External Width - Metric:15mm; External Height - Metric:10.16mm; External Length - Metric:26mm; External Diameter - Metric:-; Heat Sink Material:Copper; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:15°C/W; Packages Cooled:TO-263; External Width - Metric:15mm; External Height - Metric:10.16mm; External Length - Metric:26mm; External Diameter - Metric:-; Heat Sink Material:Copper; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks Heat Sinks
Product Number HS412-ND 7106DG 18M8244
Product Name Heat Sinks Thermal Management Heat Sinks & Extrusions Heat Sink; Thermal Resistance Boyd
Device Passive Heat Sink
Mounting SMD Pad
Thermal Resistance 5 °C / W 15 °C / W
Material Copper Copper; Copper
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sink - RLS90019 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 140 mm (5.5 inch)
W 121 mm (4.75 inch)
H 66.8 mm (2.63 inch)
View Details
HS Series Heat Sinks HS033 - HS033 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.3600 °C / W
View Details
Passive Telecom Heat Sink -  - USUSTK LIMITED
Specs
Material Copper
View Details