Boyd Heat Sinks 531302B02500G

Description
Heat Sink TO-220, TO-202 Aluminum 6.0W @ 40°C Board Level, Vertical
Request a Quote Datasheet
Description
Heat Sink TO-220, TO-202 Aluminum 6.0W @ 40°C Board Level, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - HS386-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
HS386-ND
Heat Sinks HS386-ND
Heat Sink TO-220, TO-202 Aluminum 6.0W @ 40°C Board Level, Vertical

Heat Sink TO-220, TO-202 Aluminum 6.0W @ 40°C Board Level, Vertical

Buy Now Datasheet
Thermal Management Heat Sinks & Extrusions - 531302B02500G - Heilind Electronics, Inc.
Wilmington, MA, United States
Thermal Management Heat Sinks & Extrusions
531302B02500G
Thermal Management Heat Sinks & Extrusions 531302B02500G
Thermal Management Heat Sinks & Extrusions

Thermal Management Heat Sinks & Extrusions

Buy Now
Heat Sink, For To-202 / To-220, 8°C/w; Thermal Resistance Boyd - 58M1708 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink, For To-202 / To-220, 8°C/w; Thermal Resistance Boyd
58M1708
Heat Sink, For To-202 / To-220, 8°C/w; Thermal Resistance Boyd 58M1708
HEAT SINK, FOR TO-202 / TO-220, 8°C/W; Thermal Resistance:8°C/W; Packages Cooled:TO-202, TO-220; External Width - Metric:34.9mm; External Height - Metric:63.5mm; External Length - Metric:12.07mm; External Diameter - Metric:- RoHS Compliant: Yes

HEAT SINK, FOR TO-202 / TO-220, 8°C/W; Thermal Resistance:8°C/W; Packages Cooled:TO-202, TO-220; External Width - Metric:34.9mm; External Height - Metric:63.5mm; External Length - Metric:12.07mm; External Diameter - Metric:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks Heat Sinks
Product Number HS386-ND 531302B02500G 58M1708
Product Name Heat Sinks Thermal Management Heat Sinks & Extrusions Heat Sink, For To-202 / To-220, 8°C/w; Thermal Resistance Boyd
Device Passive Heat Sink
Mounting Holes; Socket
Thermal Resistance 8 °C / W 8 °C / W
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Heat Sink -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
View Details
Heat Sink - RLS90018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 95 mm (3.74 inch)
View Details
HS Series Heat Sinks HS033 - HS033 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.3600 °C / W
View Details