Boyd Heat Sinks 6222BG

Description
Heat Sink Bridge Rectifiers Aluminum 3.0W @ 30°C Board Level
Request a Quote Datasheet
Description
Heat Sink Bridge Rectifiers Aluminum 3.0W @ 30°C Board Level
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 6222BG-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
6222BG-ND
Heat Sinks 6222BG-ND
Heat Sink Bridge Rectifiers Aluminum 3.0W @ 30°C Board Level

Heat Sink Bridge Rectifiers Aluminum 3.0W @ 30°C Board Level

Buy Now Datasheet
HEAT SINK - 6222BG - Heilind Electronics, Inc.
Wilmington, MA, United States
HEAT SINK
6222BG
HEAT SINK 6222BG
HEAT SINK

HEAT SINK

Buy Now
Heat Sink; Thermal Resistance Boyd - 16M1074 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
16M1074
Heat Sink; Thermal Resistance Boyd 16M1074
HEAT SINK; Thermal Resistance:9.4°C/W; Packages Cooled:-; External Width - Metric:26.9mm; External Height - Metric:31.75mm; External Length - Metric:26.9mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:9.4°C/W; Packages Cooled:-; External Width - Metric:26.9mm; External Height - Metric:31.75mm; External Length - Metric:26.9mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks Heat Sinks
Product Number 6222BG-ND 6222BG 16M1074
Product Name Heat Sinks HEAT SINK Heat Sink; Thermal Resistance Boyd
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 9.4 °C / W 9.4 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Heatsinks - 2103069 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 680 mm (26.77 inch)
H 3 mm (0.1181 inch)
View Details
Copper Base Heat Sink -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
L 60 mm (2.36 inch)
W 60 mm (2.36 inch)
View Details