Microchip Technology, Inc. 18V 2W Zener Diode SMBJ5931A/TR13

Description
DIODE ZENER 18V 2W SMBJ Product overview: SMBJ5931A/TR13 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBJ5931A/TR13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 18V 2W SMBJ Product overview: SMBJ5931A/TR13 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBJ5931A/TR13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
18V 2W Zener Diode - 287-SMBJ5931A/TR13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18V 2W Zener Diode
287-SMBJ5931A/TR13
18V 2W Zener Diode 287-SMBJ5931A/TR13
DIODE ZENER 18V 2W SMBJ Product overview: SMBJ5931A/TR13 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBJ5931A/TR13 can be used for catalog matching and distributor lookup.

DIODE ZENER 18V 2W SMBJ Product overview: SMBJ5931A/TR13 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBJ5931A/TR13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - SMBJ5931A/TR13-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMBJ5931A/TR13-ND
Single Zener Diodes SMBJ5931A/TR13-ND
Zener Diode 18V 2W ±10% Surface Mount SMBJ (DO-214AA)

Zener Diode 18V 2W ±10% Surface Mount SMBJ (DO-214AA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1280825-SMBJ5931A/TR13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1280825-SMBJ5931A/TR13
Discrete Semiconductor Products - Diodes - Zener - Single 1280825-SMBJ5931A/TR13
Win Source Part Number: 1280825-SMBJ5931A/TR 13 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±10% Power - Max: 2 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 1 µA @ 13.7 V Voltage - Zener (Nom) (Vz): 18 V Impedance (Max) (Zzt): 12 Ohms Package / Case: DO-214AA, SMB Supplier Device Package: SMBJ (DO-214AA) Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Microchip Technology Base Product Number: SMBJ5931 RoHS Status: RoHS non-compliant

Win Source Part Number: 1280825-SMBJ5931A/TR13
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±10%
Power - Max: 2 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA
Current - Reverse Leakage @ Vr: 1 µA @ 13.7 V
Voltage - Zener (Nom) (Vz): 18 V
Impedance (Max) (Zzt): 12 Ohms
Package / Case: DO-214AA, SMB
Supplier Device Package: SMBJ (DO-214AA)
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Microchip Technology
Base Product Number: SMBJ5931
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SMBJ5931A/TR13 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
SMBJ5931A/TR13
Discrete Semiconductor Products - Diodes - Zener SMBJ5931A/TR13
DIODE ZENER 18V 2W SMBJ

DIODE ZENER 18V 2W SMBJ

Supplier's Site
Zener 2.0W, Vz = 18V, +/10% Smbj (Do-214Aa) Rohs Compliant Microchip - 34AJ7018 - Newark, An Avnet Company
Chicago, IL, United States
Zener 2.0W, Vz = 18V, +/10% Smbj (Do-214Aa) Rohs Compliant Microchip
34AJ7018
Zener 2.0W, Vz = 18V, +/10% Smbj (Do-214Aa) Rohs Compliant Microchip 34AJ7018
ZENER 2.0W, VZ = 18V, +/- 10% SMBJ (DO-214AA) ROHS COMPLIANT: YES

ZENER 2.0W, VZ = 18V, +/- 10% SMBJ (DO-214AA) ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-SMBJ5931A/TR13 SMBJ5931A/TR13-ND 1280825-SMBJ5931A/TR13 SMBJ5931A/TR13 34AJ7018
Product Name 18V 2W Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener Zener 2.0W, Vz = 18V, +/10% Smbj (Do-214Aa) Rohs Compliant Microchip
Package Tape & Reel (TR) DO-214AA, SMB SMBJ (DO-214AA); SMB
ZZT 12 ohms 12 ohms 12 ohms
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
VZ 18 volts 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZV49-C10,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
6 suppliers
Zener Diodes - 7904549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details