Zener Diode 10V 2W ±5% Surface Mount SMBJ (DO-214AA)
ZENER 2.0W, VZ = 10V, +/- 5% SMBJ (DO-214AA) ROHS COMPLIANT: YES
DIODE ZENER 10V 2W SMBJ
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | SMBJ5925B/TR13-ND | 34AJ6985 | SMBJ5925B/TR13 |
| Product Name | Single Zener Diodes | Zener 2.0W, Vz = 10V, +/5% Smbj (Do-214Aa) Rohs Compliant Microchip | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| RoHS Compliant | RoHS | ||
| Life Cycle Stage | Active | ||
| Package | SMBJ (DO-214AA); SMB |