Win Source Part Number: 1280114-SMBJ5953AE3/
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±10%
Power - Max: 2 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA
Current - Reverse Leakage @ Vr: 1 µA @ 114 V
Voltage - Zener (Nom) (Vz): 150 V
Impedance (Max) (Zzt): 600 Ohms
Package / Case: DO-214AA, SMB
Supplier Device Package: SMBJ (DO-214AA)
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Microsemi Corporation
Other Names: 150-SMBJ5953AE3/TR13
Base Product Number: SMBJ5953
Product Status: Obsolete
DIODE ZENER 150V 2W SMBJ
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 1280114-SMBJ5953AE3/TR13 | SMBJ5953AE3/TR13 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | Discrete Semiconductor Products - Diodes - Zener |
| Package | DO-214AA, SMB | SMBJ (DO-214AA); SMB |
| VZ | 150 volts | 150 volts |
| ZZT | 600 ohms | 600 ohms |