Zener Diode 62V 2W ±10% Surface Mount SMBJ (DO-214AA)
DIODE ZENER 62V 2W SMBJ
ZENER 2.0W, VZ = 62V, +/- 10% SMBJ (DO-214AA) ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | SMBJ5944AE3/TR13-ND | SMBJ5944AE3/TR13 | 34AJ7097 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener 2.0W, Vz = 62V, +/10% Smbj (Do-214Aa) Rohs Compliant Microchip |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Life Cycle Stage | Active | ||
| Package | SMBJ (DO-214AA); SMB | ||
| VZ | 62 volts |