Win Source Part Number: 1362042-SMBJ6.0CAJ
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package: Tape & Reel
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
Type: Zener
Mfr: WeEn Semiconductors
Series: SMBJ
Product Status: Active
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB
Base Product Number: SMBJ6.0
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: General Purpose
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 6V
Voltage - Breakdown (Min): 6.8V
Voltage - Clamping (Max) @ Ipp: 10.3V
Current - Peak Pulse (10/1000µs): 58.3A
Power - Peak Pulse: 600W
Power Line Protection: No
SMBJ6.0CA/SMB/REEL 13" Q1/T1 *S Product overview: SMBJ6.0CAJ from WeEn Semiconductors Co., Ltd is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ6.0CAJ can be used for catalog matching and distributor lookup.
SMBJ6.0CA/SMB/REEL 13" Q1/T1 *S
SMBJ6.0CA/SMB/REEL 13" Q1/T1 *S
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1362042-SMBJ6.0CAJ | 144-SMBJ6.0CAJ | SMBJ6.0CAJ | SMBJ6.0CAJ | 887-SMBJ6.0CAJ |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | SMB TVS ROHS |
| Package | DO-214AA, SMB | Tape & Reel (TR) | SMB; SMB | ||
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | ||
| VC | 10.3 volts | 10.3 volts | |||
| VBR | 6.8 volts | 6.8 volts |