Zener Diode 47V 2W ±2% Surface Mount SMBJ (DO-214AA)
DIODE ZENER 47V 2W SMBJ Product overview: SMBJ5941C/TR13 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 47V, 2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 47V, 2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBJ5941C/TR13 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1280555-SMBJ5941C/TR
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±2%
Power - Max: 2 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA
Current - Reverse Leakage @ Vr: 1 µA @ 35.8 V
Voltage - Zener (Nom) (Vz): 47 V
Impedance (Max) (Zzt): 67 Ohms
Package / Case: DO-214AA, SMB
Supplier Device Package: SMBJ (DO-214AA)
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Microchip Technology
Base Product Number: SMBJ5941
RoHS Status: RoHS non-compliant
DIODE ZENER 47V 2W SMBJ
ZENER 2.0W, VZ = 47V, +/- 2% SMBJ (DO-214AA) ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | SMBJ5941C/TR13-ND | 287-SMBJ5941C/TR13 | 1280555-SMBJ5941C/TR13 | SMBJ5941C/TR13 | 34AJ7082 |
| Product Name | Single Zener Diodes | 47V 2W Zener Diode | Discrete Semiconductor Products - Diodes - Zener - Single | Discrete Semiconductor Products - Diodes - Zener | Zener 2.0W, Vz = 47V, +/2% Smbj (Do-214Aa) Rohs Compliant Microchip |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Package | Tape & Reel (TR) | DO-214AA, SMB | SMBJ (DO-214AA); SMB | ||
| ZZT | 67 ohms | 67 ohms | 67 ohms | ||
| VZ | 47 volts | 47 volts |