SWITCH TOGGLE DPDT 6A 120V
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | 9201T1CWZQE | 9201T1CWZQE |
| Product Name | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle |
| Standards / Compliances | RoHS | |
| Current Rating | 6 amps | 6 amps |
| Toggle Actuator | Standard Round | |
| Momentary Contact Switch Function | On-On |