Win Source Part Number: 1375990-8A2012-Z
Category: Switches - Toggle Switches
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: Nidec Components Corporation
Series: 8A
Package: Bulk
Product Status: Active
Features: Sealed - Flux Protection
Base Product Number: 8A2012
Mounting Type: Panel Mount
HTSUS: 8536.50.9065
ECCN: EAR99
Current Rating (Amps): 6A (AC), 4A (DC)
Circuit: DPDT
Switch Function: On-On
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Actuator Type: Standard Round
Termination Style: PC Pin
Panel Cutout Dimensions: Circular - 6.50mm Dia
Electrical Life: 50,000 Cycles
Illumination: Non-Illuminated
Actuator Length: 10.50mm
Bushing Thread: 1/4-40
Toggle Switch DPDT Panel Mount
Nidec Components 8A2012-Z Toggle Switch
Nidec Components 8A2012-Z Toggle Switch
TOGGLE SW, DPDT, 6A, 125V, PANEL; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:8A Series; Contact Current Max:6A; Switch Mounting:Panel; Contact Voltage AC Nom:125V; Switch RoHS Compliant: Yes
SWITCH TOGGLE DPDT 6A 125V
| Win Source Electronics | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 1375990-8A2012-Z | 563-1639-ND | 2443240 | 99AH1399 | 8A2012-Z |
| Product Name | Switches - Toggle Switches | Toggle Switches | Toggle Switches | Toggle Sw, Dpdt, 6A, 125V, Panel; Switch Operation Nidec Copal Electronics | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Pole & Throw Specifications | DPDT | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |||
| Switch Function | Maintained | Maintained | |||
| Maintained Contact Switch Function | ON/OFF | Three Position (No Center OFF) |