TE Connectivity Toggle Switches 8-6437630-1

Description
Body Features Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Unthreaded Bushing Thread Size : M12 x .75 Product Orientation : Vertical Sealing Method : Rubber O-Ring Configuration Features Configuration (Pole-Throw) : Four Pole - Double Throw Number of Positions : 2 Operating Function : On On Contact Features Contact Base Material : Brass Switch Contact Plating Material : Silver Alloy Dimensions Toggle Length : 17.48 MM  [.688 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 20 Contact Resistance (MOHM) : 10 Dielectric Withstanding Voltage (Max) (VAC) : 1500 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 125, 250 Operating Voltage (VDC) : 30 Mechanical Attachment Product Mount Type : Panel Mount Product Type Features Actuator Type : Toggle Sealed Device : Yes Switch Connection Type : Quick Connect Terminal Switch Type : Power Toggle Switch Toggle Style : Baton
Request a Quote
Description
Body Features Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Unthreaded Bushing Thread Size : M12 x .75 Product Orientation : Vertical Sealing Method : Rubber O-Ring Configuration Features Configuration (Pole-Throw) : Four Pole - Double Throw Number of Positions : 2 Operating Function : On On Contact Features Contact Base Material : Brass Switch Contact Plating Material : Silver Alloy Dimensions Toggle Length : 17.48 MM  [.688 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 20 Contact Resistance (MOHM) : 10 Dielectric Withstanding Voltage (Max) (VAC) : 1500 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 125, 250 Operating Voltage (VDC) : 30 Mechanical Attachment Product Mount Type : Panel Mount Product Type Features Actuator Type : Toggle Sealed Device : Yes Switch Connection Type : Quick Connect Terminal Switch Type : Power Toggle Switch Toggle Style : Baton
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Toggle Switch, A Series, 4PDT, On-On, Panel, 20 A, 250 V is designed for robust applications requiring reliable switching in harsh environments. It features a contact rating of 20 A at 250 VAC and 125 VAC, with an electrical life of 20,000 cycles at full load. The switch has a maximum contact resistance of 10 milliohms and insulation resistance of 1,000 megohms, ensuring efficient performance. This switch is panel mountable with a 12 mm threaded bushing and utilizes .250 quick connect terminals for easy installation. It is waterproof with an IP67 rating, making it suitable for industrial equipment, heavy machinery, construction equipment, and outdoor applications. The operating temperature range is -20 to +70°C, and it is RoHS compliant. The construction includes brass silver alloy contacts and a phenol resin case, providing durability and resistance to environmental factors.

Datasheet Summary
Powered by GS/AI

The Toggle Switch, A Series, 4PDT, On-On, Panel, 20 A, 250 V is designed for robust applications requiring reliable switching in harsh environments. It features a contact rating of 20 A at 250 VAC and 125 VAC, with an electrical life of 20,000 cycles at full load. The switch has a maximum contact resistance of 10 milliohms and insulation resistance of 1,000 megohms, ensuring efficient performance. This switch is panel mountable with a 12 mm threaded bushing and utilizes .250 quick connect terminals for easy installation. It is waterproof with an IP67 rating, making it suitable for industrial equipment, heavy machinery, construction equipment, and outdoor applications. The operating temperature range is -20 to +70°C, and it is RoHS compliant. The construction includes brass silver alloy contacts and a phenol resin case, providing durability and resistance to environmental factors.

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 8-6437630-1 - TE Connectivity
Berwyn, PA, United States
Toggle Switches
8-6437630-1
Toggle Switches 8-6437630-1
Body Features Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Unthreaded Bushing Thread Size : M12 x .75 Product Orientation : Vertical Sealing Method : Rubber O-Ring Configuration Features Configuration (Pole-Throw) : Four Pole - Double Throw Number of Positions : 2 Operating Function : On On Contact Features Contact Base Material : Brass Switch Contact Plating Material : Silver Alloy Dimensions Toggle Length : 17.48 MM  [.688 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 20 Contact Resistance (MOHM) : 10 Dielectric Withstanding Voltage (Max) (VAC) : 1500 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 125, 250 Operating Voltage (VDC) : 30 Mechanical Attachment Product Mount Type : Panel Mount Product Type Features Actuator Type : Toggle Sealed Device : Yes Switch Connection Type : Quick Connect Terminal Switch Type : Power Toggle Switch Toggle Style : Baton

Body Features


  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Bushing Style : Unthreaded
  • Bushing Thread Size : M12 x .75
  • Product Orientation : Vertical
  • Sealing Method : Rubber O-Ring

Configuration Features


  • Configuration (Pole-Throw) : Four Pole - Double Throw
  • Number of Positions : 2
  • Operating Function : On On

Contact Features


  • Contact Base Material : Brass
  • Switch Contact Plating Material : Silver Alloy

Dimensions


  • Toggle Length : 17.48 MM  [.688 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 20
  • Contact Resistance (MOHM) : 10
  • Dielectric Withstanding Voltage (Max) (VAC) : 1500
  • Insulation Resistance (MEGO) : 1000
  • Operating Voltage (VAC) : 125, 250
  • Operating Voltage (VDC) : 30

Mechanical Attachment


  • Product Mount Type : Panel Mount

Product Type Features


  • Actuator Type : Toggle
  • Sealed Device : Yes
  • Switch Connection Type : Quick Connect Terminal
  • Switch Type : Power Toggle Switch
  • Toggle Style : Baton
Buy Now Datasheet
Rocker & Toggle Switches - 8-6437630-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
8-6437630-1
Rocker & Toggle Switches 8-6437630-1
Toggle Switches

Toggle Switches

Buy Now
Toggle Switches - 450-1914-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
450-1914-ND
Toggle Switches 450-1914-ND
Toggle Switch 4PDT Panel Mount

Toggle Switch 4PDT Panel Mount

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
8-6437630-1
Switches - Toggle Switches 8-6437630-1
SWITCH TOGGLE 4PDT 20A 125V

SWITCH TOGGLE 4PDT 20A 125V

Supplier's Site
Toggle Switch, A Series, 4Pdt, On-On, Panel, 20 A, 250 V Rohs Compliant Alcoswitch Te Connectivity - 44W8799 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, A Series, 4Pdt, On-On, Panel, 20 A, 250 V Rohs Compliant Alcoswitch Te Connectivity
44W8799
Toggle Switch, A Series, 4Pdt, On-On, Panel, 20 A, 250 V Rohs Compliant Alcoswitch Te Connectivity 44W8799
TOGGLE SWITCH, A SERIES, 4PDT, ON-ON, PANEL, 20 A, 250 V ROHS COMPLIANT: NO

TOGGLE SWITCH, A SERIES, 4PDT, ON-ON, PANEL, 20 A, 250 V ROHS COMPLIANT: NO

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Toggle Switches
8-6437630-1
Toggle Switches 8-6437630-1
Toggle Switches A4TN15W04

Toggle Switches A4TN15W04

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 8-6437630-1 8-6437630-1 450-1914-ND 8-6437630-1 44W8799 8-6437630-1
Product Name Toggle Switches Rocker & Toggle Switches Toggle Switches Switches - Toggle Switches Toggle Switch, A Series, 4Pdt, On-On, Panel, 20 A, 250 V Rohs Compliant Alcoswitch Te Connectivity Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle Toggle
Switch Function Maintained Maintained
Momentary Contact Switch Function On On On-On
Terminal Type Quick Connect Terminal Quick Connect / Blade Quick Connect - 0.250\" (6.3mm)
Features Weather resistant or waterproof Dustproof
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Switch Type Toggle
Toggle Actuator Standard Round
Maintained Contact Switch Function ON/OFF
View Details
Toggle Switches - 1520120-1 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
View Details
2 suppliers
Toggle Switches - 2532788-5 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF)
View Details
Specs
Switch Type Toggle
Toggle Actuator Standard Round
Momentary Contact Switch Function On-On
View Details