Toggle Switches SPDT ON-ON 5A 120V
Toggle Switch, SPDT, On-on, 5A,
TOGGLE SWITCH, SPDT, 5A, 120VAC, PCB; Switch Operation:On-None-On
| RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 7109769 | 7109769P | A101SY9CQ04 | A101SY9CQ04 | 99X2724 |
| Product Name | Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switch, Spdt, 5A, 120Vac, Pcb; Switch Operation Alcoswitch Te Connectivity |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | Latching | On-On | Three Position Momentary (Center NEUTRAL) | ||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Through hole | Solder Terminals; Straight PC Pins; Solder | Screw Terminals | ||
| Standards / Compliances | RoHS | RoHS | RoHS | RoHS |