ElectroSwitch Corp. Switches - Toggle Switches A123S1CXZQ

Description
SWITCH TOGGLE SPDT 6A 125V
Datasheet
Description
SWITCH TOGGLE SPDT 6A 125V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Toggle Switches
A123S1CXZQ
Switches - Toggle Switches A123S1CXZQ
SWITCH TOGGLE SPDT 6A 125V

SWITCH TOGGLE SPDT 6A 125V

Supplier's Site
Toggle Switches - A123S1CXZQ - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
A123S1CXZQ
Toggle Switches A123S1CXZQ
Toggle Switches SPDT ON-NONE-ON Solder Lug

Toggle Switches SPDT ON-NONE-ON Solder Lug

Buy Now Datasheet
Switch, Toggle, Spdt, 6A, 250V; Switch Operation Electroswitch - 92B4860 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spdt, 6A, 250V; Switch Operation Electroswitch
92B4860
Switch, Toggle, Spdt, 6A, 250V; Switch Operation Electroswitch 92B4860
SWITCH, TOGGLE, SPDT, 6A, 250V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:A Series; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

SWITCH, TOGGLE, SPDT, 6A, 250V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:A Series; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number A123S1CXZQ A123S1CXZQ 92B4860
Product Name Switches - Toggle Switches Toggle Switches Switch, Toggle, Spdt, 6A, 250V; Switch Operation Electroswitch
Switch Type Toggle Toggle Toggle
Toggle Actuator Standard Round
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Terminal Type Solder Terminals; Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

TE MIL-Qualified and Commercial, Non-Teasible Toggle Switches - TE - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout
Features Dustproof
View Details
Light Switches - 1962306 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Width 1.74 inch (44.1 mm)
View Details
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Combination 3-Way Toggle Switch & 20A Tamper Resistant Duplex Outlet - 71232 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details