ElectroSwitch Corp. Toggle Switches 9201C

Description
Toggle Switch DPDT Panel Mount
Request a Quote Datasheet
Description
Toggle Switch DPDT Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 451-1180-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
451-1180-ND
Toggle Switches 451-1180-ND
Toggle Switch DPDT Panel Mount

Toggle Switch DPDT Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Toggle Switches
9201C
Toggle Switches 9201C
Toggle Switches Full Size Power Toggle Switch 20A - 125VAC 3/4HP DPDT ON-NONE-ON, .250" QC, Slow Make/Slow Break Butt Contacts, UL & CSA Certified

Toggle Switches Full Size Power Toggle Switch 20A - 125VAC 3/4HP DPDT ON-NONE-ON, .250" QC, Slow Make/Slow Break Butt Contacts, UL & CSA Certified

Buy Now Datasheet
Toggle Switch, Dpdt, 20A, 125V; Switch Operation Electroswitch - 48T7014 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Dpdt, 20A, 125V; Switch Operation Electroswitch
48T7014
Toggle Switch, Dpdt, 20A, 125V; Switch Operation Electroswitch 48T7014
TOGGLE SWITCH, DPDT, 20A, 125V; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes

TOGGLE SWITCH, DPDT, 20A, 125V; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Toggle Switches
9201C
Switches - Toggle Switches 9201C
SWITCH TOGGLE DPDT 20A 125V

SWITCH TOGGLE DPDT 20A 125V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 451-1180-ND 9201C 48T7014 9201C
Product Name Toggle Switches Toggle Switches Toggle Switch, Dpdt, 20A, 125V; Switch Operation Electroswitch Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function ON/OFF Three Position (No Center OFF)
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw Double Pole, Double Throw; DPDT Double Pole, Double Throw; DPDT
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Toggle - A18AH-GB - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function Mom-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
TK Tactile Mini Trim - TK - OTTO Controls
Specs
Switch Type Toggle
View Details
Toggle Switch - 45974219 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers