Toggle Switches SPDT 5A PC ON-OFF-ON TOGGLE SWITCH
Toggle Switch, SPDT, On-off-on,
TOGGLE SWITCH, SPDT, 5A, 120VAC, PCB; Switch Operation:On-Off-On;
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A103SDCQ04 | A103SDCQ04 | 96X7398 |
| Product Name | Toggle Switches | Switches - Toggle Switches | Toggle Switch, Spdt, 5A, 120Vac, Pcb; Switch Operation Alcoswitch Te Connectivity |
| Switch Type | Toggle | Toggle | Toggle |
| Standards / Compliances | RoHS | RoHS | |
| Maintained Contact Switch Function | Three Position (Center OFF) |