TE Connectivity Switches - Toggle Switches A101SD9AV2Q04

Description
Toggle Switch, SPDT, On-on, 5A,
Datasheet
Description
Toggle Switch, SPDT, On-on, 5A,
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Toggle Switches
A101SD9AV2Q04
Switches - Toggle Switches A101SD9AV2Q04
Toggle Switch, SPDT, On-on, 5A,

Toggle Switch, SPDT, On-on, 5A,

Supplier's Site
SWITCH, A TOGGLE, S ACTUATOR, D9 BUSHING, AV2 TERMINAL, Q CONTACT - 70156128 - Allied Electronics, Inc.
Fort Worth, TX, USA
SWITCH, A TOGGLE, S ACTUATOR, D9 BUSHING, AV2 TERMINAL, Q CONTACT
70156128
SWITCH, A TOGGLE, S ACTUATOR, D9 BUSHING, AV2 TERMINAL, Q CONTACT 70156128
The Gemini Series, A Series Toggle Switches have an electrical life of 30,000 cycles and feature threaded bushings: two hex nuts, one internal tooth lockwasher and one locking ring.

The Gemini Series, A Series Toggle Switches have an electrical life of 30,000 cycles and feature threaded bushings: two hex nuts, one internal tooth lockwasher and one locking ring.

Supplier's Site
Toggle Switch, Spdt, 5A, 120Vac, Pcb; Switch Operation Alcoswitch Te Connectivity - 99X0361 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spdt, 5A, 120Vac, Pcb; Switch Operation Alcoswitch Te Connectivity
99X0361
Toggle Switch, Spdt, 5A, 120Vac, Pcb; Switch Operation Alcoswitch Te Connectivity 99X0361
TOGGLE SWITCH, SPDT, 5A, 120VAC, PCB; Switch Operation:On-None-On ; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:Gemini A Series; Switch Mounting:PCB; Contact Current Max:5A; Contact Voltage AC Nom:120V RoHS Compliant: No

TOGGLE SWITCH, SPDT, 5A, 120VAC, PCB; Switch Operation:On-None-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:Gemini A Series; Switch Mounting:PCB; Contact Current Max:5A; Contact Voltage AC Nom:120V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number A101SD9AV2Q04 70156128 99X0361
Product Name Switches - Toggle Switches SWITCH, A TOGGLE, S ACTUATOR, D9 BUSHING, AV2 TERMINAL, Q CONTACT Toggle Switch, Spdt, 5A, 120Vac, Pcb; Switch Operation Alcoswitch Te Connectivity
Switch Type Toggle Toggle Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2-1825139-1 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On Off (On)
View Details
2 suppliers
Toggle Switch - 6217375 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
15 Amp 4 Way Self-Grounding Toggle Switch, Residential Grade - 1003S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Process Sealed Subminiature Toggle - A22JW - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
6 suppliers