TE Connectivity Toggle Switches 7-6437630-4

Description
Body Features Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Unthreaded Product Orientation : Vertical Sealing Method : Rubber O-Ring Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Positions : 2 Operating Function : On None (On) Contact Features Contact Base Material : Brass Switch Contact Plating Material : Silver Alloy Dimensions Toggle Length : 17.48 MM  [.688 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 20 Contact Resistance (MOHM) : 10 Dielectric Withstanding Voltage (Max) (VAC) : 1500 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 125, 250 Operating Voltage (VDC) : 30 Mechanical Attachment Product Mount Type : Panel Mount Product Type Features Actuator Type : Toggle Sealed Device : Yes Switch Connection Type : Quick Connect Terminal Switch Type : Power Toggle Switch Toggle Style : Baton
Request a Quote Datasheet
Description
Body Features Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Unthreaded Product Orientation : Vertical Sealing Method : Rubber O-Ring Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Positions : 2 Operating Function : On None (On) Contact Features Contact Base Material : Brass Switch Contact Plating Material : Silver Alloy Dimensions Toggle Length : 17.48 MM  [.688 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 20 Contact Resistance (MOHM) : 10 Dielectric Withstanding Voltage (Max) (VAC) : 1500 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 125, 250 Operating Voltage (VDC) : 30 Mechanical Attachment Product Mount Type : Panel Mount Product Type Features Actuator Type : Toggle Sealed Device : Yes Switch Connection Type : Quick Connect Terminal Switch Type : Power Toggle Switch Toggle Style : Baton
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 7-6437630-4 - TE Connectivity
Berwyn, PA, United States
Toggle Switches
7-6437630-4
Toggle Switches 7-6437630-4
Body Features Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Unthreaded Product Orientation : Vertical Sealing Method : Rubber O-Ring Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Positions : 2 Operating Function : On None (On) Contact Features Contact Base Material : Brass Switch Contact Plating Material : Silver Alloy Dimensions Toggle Length : 17.48 MM  [.688 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 20 Contact Resistance (MOHM) : 10 Dielectric Withstanding Voltage (Max) (VAC) : 1500 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 125, 250 Operating Voltage (VDC) : 30 Mechanical Attachment Product Mount Type : Panel Mount Product Type Features Actuator Type : Toggle Sealed Device : Yes Switch Connection Type : Quick Connect Terminal Switch Type : Power Toggle Switch Toggle Style : Baton

Body Features


  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Bushing Style : Unthreaded
  • Product Orientation : Vertical
  • Sealing Method : Rubber O-Ring

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Double Throw
  • Number of Positions : 2
  • Operating Function : On None (On)

Contact Features


  • Contact Base Material : Brass
  • Switch Contact Plating Material : Silver Alloy

Dimensions


  • Toggle Length : 17.48 MM  [.688 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 20
  • Contact Resistance (MOHM) : 10
  • Dielectric Withstanding Voltage (Max) (VAC) : 1500
  • Insulation Resistance (MEGO) : 1000
  • Operating Voltage (VAC) : 125, 250
  • Operating Voltage (VDC) : 30

Mechanical Attachment


  • Product Mount Type : Panel Mount

Product Type Features


  • Actuator Type : Toggle
  • Sealed Device : Yes
  • Switch Connection Type : Quick Connect Terminal
  • Switch Type : Power Toggle Switch
  • Toggle Style : Baton
Buy Now Datasheet
Toggle Switches - 450-1930-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
450-1930-ND
Toggle Switches 450-1930-ND
Toggle Switch SPDT Panel Mount

Toggle Switch SPDT Panel Mount

Buy Now Datasheet
Rocker & Toggle Switches - 7-6437630-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
7-6437630-4
Rocker & Toggle Switches 7-6437630-4
POWER TOGGLE

POWER TOGGLE

Buy Now
Shenzhen, China
Switches - Toggle Switches
7-6437630-4
Switches - Toggle Switches 7-6437630-4
SWITCH TOGGLE SPDT 20A 125V

SWITCH TOGGLE SPDT 20A 125V

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 7-6437630-4 450-1930-ND 7-6437630-4 7-6437630-4
Product Name Toggle Switches Toggle Switches Rocker & Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Switch Function Maintained Momentary Momentary
Momentary Contact Switch Function On None (On) Momentary ON On-Mom
Terminal Type Quick Connect Terminal Quick Connect / Blade Quick Connect - 0.250\" (6.3mm)
Features Weather resistant or waterproof Dustproof
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 450-07-2-2-10-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Toggle Switches - 2-1437561-7 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On None On
View Details
Toggle Switches - 1-2493803-8 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On None (On)
View Details
Toggle Switches - 1-1437558-4 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On None (On)
View Details