Nidec Copal (USA) Corporation Toggle Switches 8J1011-Z

Description
Toggle Switch SPDT Panel Mount
Request a Quote Datasheet
Description
Toggle Switch SPDT Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 563-1738-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
563-1738-ND
Toggle Switches 563-1738-ND
Toggle Switch SPDT Panel Mount

Toggle Switch SPDT Panel Mount

Buy Now Datasheet
Switches - Toggle Switches - 1375997-8J1011-Z - Win Source Electronics
Laguna Hills, CA, United States
Switches - Toggle Switches
1375997-8J1011-Z
Switches - Toggle Switches 1375997-8J1011-Z
Win Source Part Number: 1375997-8J1011-Z Category: Switches - Toggle Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: Nidec Components Corporation Series: 8J Package: Bulk Product Status: Active Base Product Number: 8J1011 Mounting Type: Panel Mount HTSUS: 8536.50.9065 ECCN: EAR99 Current Rating (Amps): 6A (AC), 4A (DC) Circuit: SPDT Switch Function: On-On Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Actuator Type: Standard Round Termination Style: Solder Lug Panel Cutout Dimensions: Circular - 6.50mm Dia Electrical Life: 50,000 Cycles Illumination: Non-Illuminated Actuator Length: 6.80mm Bushing Thread: 1/4-40

Win Source Part Number: 1375997-8J1011-Z
Category: Switches - Toggle Switches
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: Nidec Components Corporation
Series: 8J
Package: Bulk
Product Status: Active
Base Product Number: 8J1011
Mounting Type: Panel Mount
HTSUS: 8536.50.9065
ECCN: EAR99
Current Rating (Amps): 6A (AC), 4A (DC)
Circuit: SPDT
Switch Function: On-On
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Actuator Type: Standard Round
Termination Style: Solder Lug
Panel Cutout Dimensions: Circular - 6.50mm Dia
Electrical Life: 50,000 Cycles
Illumination: Non-Illuminated
Actuator Length: 6.80mm
Bushing Thread: 1/4-40

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
8J1011-Z
Switches - Toggle Switches 8J1011-Z
SWITCH TOGGLE SPDT 6A 125V

SWITCH TOGGLE SPDT 6A 125V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 563-1738-ND 1375997-8J1011-Z 8J1011-Z
Product Name Toggle Switches Switches - Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 3 Way Lighted Toggle Switch, Residential Grade - 1002L - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Features Illuminated
View Details
Process Sealed Subminiature Toggle - A28AP-GA - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function Mom-Off-Mom
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
5 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Toggle Switch - 361776 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details