Toggle Switches SPDT (ON)OFF(ON) BAT T/H TOGGLE SWITCH
Toggle Switch, SPDT, (on)-off-(o
TOGGLE SWITCH, SPDT, 5A, 120VAC, PCB; Switch Operation:(On)-Off-(
| RS Components, Ltd. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 7830968 | A105MYV30Q04 | A105MYV30Q04 | 57P6461 |
| Product Name | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switch, Spdt, 5A, 120Vac, Pcb; Switch Operation Alcoswitch Te Connectivity |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | (on)-off-(on) | |||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Through hole |